EN
  • EN
  • DE
  • IT

DS125DF111SQE

Part No DS125DF111SQE
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Signal Retimer Interface 24-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x4)
Family Name DS125DF111
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-37464-2, DS125DF111SQE-ND, 296-37464-1, -296-37464-1-ND, 296-37464-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917313-DS125DF111SQE
Ultra Librarian 3D Model Ultra Librarian DS125DF111SQE CAD Model

Description

The DS125DF111SQE is a state-of-the-art retimer from the renowned semiconductor manufacturer, Texas Instruments. Designed to enhance signal integrity for high-speed communication, this device is a crucial component in modern data transmission and networking applications.

Key Features

  • High-Speed Performance: The DS125DF111SQE supports data rates up to 12.5 Gbps, making it ideal for applications requiring fast data transfer, such as 10G Ethernet, Fibre Channel, and InfiniBand.
  • Adaptive Equalization: With advanced signal conditioning capabilities, this retimer includes adaptive equalization that compensates for signal degradation caused by long cables or PCB traces.
  • Energy-Efficient: The low-power consumption of the DS125DF111SQE is a testament to Texas Instruments' commitment to energy efficiency, allowing for greener and cost-effective solutions.
  • Flexible Integration: The retimer is designed with a small form factor, making it easy to integrate into various system designs without taking up significant space.
  • Robust Operation: It is engineered to operate reliably in demanding environments, ensuring consistent performance and reducing system downtime.

Applications

The versatility of the DS125DF111SQE allows it to be used across a wide range of high-speed data transmission applications. It is particularly well-suited for:

  • Data centers and server farms
  • High-performance computing clusters
  • Networking equipment such as routers and switches
  • Storage area networks
  • Telecommunications infrastructure

Technical Specifications

Parameter Value Data Rate Up to 12.5 Gbps Supply Voltage 3.3V ±0.3V Operating Temperature Range 0°C to 70°C Package 40-WQFN (6x6 mm)

With its robust feature set and reliable performance, the DS125DF111SQE from Texas Instruments represents a premier solution for enhancing signal integrity in high-speed data applications.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 128FQFP / PCI-to-PCI Bridge Interface 128-FQFP (14x20)
Lowest to $18.2799
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Need more? Email Us
Texas Instruments
IC INTFACE SPECIALIZED 176LQFP / PCI-to-PCI Bridge Interface 176-LQFP (24x24)
Lowest to $12.1860
Microchip Technology
IC INTERFACE SPECIALIZED 16QFN / Smart Card Interface 16-QFN (5x5)
Lowest to $0.5102
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $18.7443
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 44PLCC / DC Motor Controller Interface 44-PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9317 $83.8634
4+ $34.4055 $137.6220
6+ $33.3303 $199.9818
7+ $32.2552 $225.7864
9+ $31.1800 $280.6200
13+ $27.9545 $363.4085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess