EN
  • EN
  • DE

LT1807IS8

Part No LT1807IS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 325MHz, Single/Dual,Rail-to-Rail Input and Output, Low Distortion, Low Noise Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 140V/μs
Gain Bandwidth Product 325MHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Supply Current 11mA
Current - Output / Channel 85mA
Supply Voltage , Single/Dual (±) 2.5V ~ 12.6V, ±1.25V ~ 6.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1807
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206325-LT1807IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1807IS8 CAD Model

Description

Linear Technology's LT1807IS8 Dual Operational Amplifier

The LT1807IS8 from Linear Technology is a high-performance, dual operational amplifier (op-amp) designed for precision applications that require low noise and high speed. This versatile component is housed in an 8-lead SOIC package, making it suitable for space-constrained applications while still offering exceptional functionality.

Key Features:

  • Wide Bandwidth: The LT1807IS8 offers a wide bandwidth of 325MHz, which is ideal for fast signal processing applications. This feature ensures that the op-amp can handle a broad range of frequencies without significant signal degradation.
  • High Slew Rate: With a slew rate of 1600V/µs, this op-amp can respond quickly to changes in the input signal, making it suitable for high-speed data acquisition and video signal processing.
  • Low Noise Performance: The device boasts an excellent noise performance with an input voltage noise of only 2.3nV/√Hz at 1kHz, which is critical for precision instrumentation and sensitive measurement equipment.
  • Low Distortion: The LT1807IS8 ensures low distortion levels, making it a good fit for audio applications and other systems where maintaining signal integrity is vital.
  • Single-Supply Operation: It is capable of operating from a single 2.7V to 12V supply or from dual supplies of ±1.35V to ±6V, providing flexibility in various circuit configurations.

Applications:

  • Active Filters: The high slew rate and bandwidth make it an excellent choice for designing active filters in communication systems.
  • Data Acquisition Systems: Its precision and speed are well-suited for data acquisition systems that require accurate and fast signal processing.
  • Audio and Video Signal Processing: With low distortion and noise, the LT1807IS8 is ideal for processing high-fidelity audio and video signals.
  • Medical Instrumentation: The device's low noise and high precision make it suitable for sensitive medical instrumentation, where signal integrity is paramount.

The LT1807IS8 is a testament to Linear Technology's commitment to providing high-quality, reliable components for advanced electronic systems. Whether you're designing a sophisticated audio interface, a precise measurement tool, or a high-speed communication device, the LT1807IS8 dual operational amplifier is engineered to deliver top-notch performance in a variety of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5920 $58.3680
10+ $11.9730 $119.7300
15+ $11.5989 $173.9835
21+ $11.2248 $235.7208
27+ $10.8505 $292.9635
36+ $9.7281 $350.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,845 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess