EN
  • EN
  • DE

LT1818IS5#TRPBF

Part No LT1818IS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 400MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 2500 V/μs
Gain Bandwidth Product (GBP) 400MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 9mA
Channel Output Current 70mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 131915-LT1818IS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1818IS5#TRPBF CAD Model

Description

Product Overview: LT1818IS5#TRPBF

The LT1818IS5#TRPBF is a high-performance, low-noise operational amplifier from Linear Technology, designed to cater to a wide array of applications requiring precision and speed. This op-amp is part of Linear Technology's robust product line, renowned for its reliability and cutting-edge performance.

Key Features

  • Low Noise: The LT1818IS5#TRPBF boasts an exceptionally low noise density, making it ideal for sensitive applications where signal integrity is paramount.
  • High Speed: With a gain-bandwidth product of 80MHz and a slew rate of 22V/μs, this op-amp is capable of handling high-speed signals without sacrificing accuracy.
  • Rail-to-Rail Output: The output stage is capable of swinging rail-to-rail, which maximizes the dynamic range in single-supply operations.
  • Single Supply Operation: It operates effectively from a single 2.5V to 12.6V supply, or dual supplies of up to ±6.3V, providing flexibility in various circuit configurations.
  • Low Distortion: The device offers low harmonic distortion, a critical feature for audio and instrumentation applications.
  • Power Efficiency: Its low quiescent current makes it suitable for battery-powered devices and other power-sensitive applications.

Applications

The LT1818IS5#TRPBF is versatile and can be utilized in a broad range of applications, including:

  • Telecommunications
  • Active Filters
  • ADC/DAC Buffers
  • Audio and Video Signal Processing
  • Test and Measurement Equipment
  • Data Acquisition Systems

Package and Quality

The LT1818IS5#TRPBF comes in a compact SOT-23 package, which is suitable for space-constrained applications. Linear Technology ensures high standards of quality and reliability, making this op-amp a trusted choice for engineers and designers.

Conclusion

In summary, the LT1818IS5#TRPBF from Linear Technology is a superior choice for those in need of a high-speed, low-noise operational amplifier. Its advanced features and flexible power supply options make it adaptable to a multitude of high-performance applications. The device's compact packaging and power efficiency further enhance its appeal in the modern electronics market.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8913 $59.3478
13+ $8.1160 $105.5080
20+ $7.8624 $157.2480
27+ $7.6087 $205.4349
34+ $7.3551 $250.0734
46+ $6.5942 $303.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess