Product Overview: LT1886CS8#PBF - Linear Technology
The LT1886CS8#PBF is a high-performance, dual precision operational amplifier (op-amp) produced by Linear Technology, a brand renowned for its precision electronic components. This op-amp is designed to offer a perfect blend of speed and accuracy, making it an ideal choice for a wide array of applications including test equipment, instrumentation, and active filters.
Key Features
- High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads with ease.
- Low Distortion: With its low distortion characteristics, the LT1886CS8#PBF ensures signal integrity, making it suitable for audio applications and signal processing.
- Wide Supply Range: The device operates on a supply range from 2.7V to ±15V, providing flexibility for various power requirements.
- High Speed: A slew rate of 7.2V/µs and a gain-bandwidth product of 50MHz make this op-amp a high-speed performer, suitable for fast signal processing tasks.
Applications
The versatility of the LT1886CS8#PBF allows it to be used in multiple applications. It is particularly well-suited for:
- Active Filters
- Test Equipment
- Instrumentation
- Video and Imaging Systems
- Data Acquisition Systems
Quality and Reliability
Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LT1886CS8#PBF is no exception, and it comes in a robust 8-lead SOIC package, ensuring long-term durability and stability in various environmental conditions.
Technical Specifications
Parameter
Value
Number of Channels
2
Supply Voltage (Min)
2.7V
Supply Voltage (Max)
±15V
Slew Rate
7.2V/µs
Gain Bandwidth Product
50MHz
Package Type
8-lead SOIC
Whether you're designing a sophisticated audio system, a high-speed data acquisition platform, or precision test equipment, the LT1886CS8#PBF from Linear Technology is a reliable and efficient solution that won't disappoint.