Products specifications

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Rubycon
Series TZV
Package Tape & Reel
Product Status Active
Capacitance 10 µF
Tolerance ±20%
Voltage - Rated 16 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 28.8 mA @ 120 Hz
Ripple Current @ High Frequency 90 mA @ 100 kHz
Impedance 1.35 Ohms
Lead Spacing -
Size / Dimension 0.157" Dia (4.00mm)
Height - Seated (Max) 0.240" (6.10mm)
Surface Mount Land Size 0.169" L x 0.169" W (4.30mm x 4.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1360336-16TZV10M4X6.1
Ultra Librarian 3D Model Ultra Librarian 16TZV10M4X6.1 CAD Model

Description

The Rubycon 1360336-16TZV10M4X6.1 is an aluminum electrolytic capacitor designed for automotive applications.

  • Manufacturer: Rubycon
  • Capacitance: 10 µF
  • Voltage Rating: 16 V
  • Tolerance: ±20%
  • Series: TZV
  • Application: Automotive
  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel
  • Package/Case: Radial, Can - SMD
  • Diameter: 4.00mm
  • Seated Height: 6.10mm
  • Ripple Current (Low Frequency): 28.8 mA @ 120 Hz
  • Ripple Current (High Frequency): 90 mA @ 100 kHz
  • Surface Mount Land Size: 4.30mm x 4.30mm
  • Lifetime: 2000 hours @ 105°C
  • Product Status: Active
  • REACH: Unaffected
  • HTSUS Code: 8532.22.0020

You May Also Be Interested in

United Chemi-Con
CAP ALUM 330UF 20% 10V RADIAL
Lowest to $0.1164
ECAD model for EKMG100ELL331MF11D
Panasonic
CAP ALUM 220UF 20% 50V RADIAL / Cap Aluminum Lytic 220uF 50V 20% (10 X 16mm) Radial 5mm 234mA 10000h 105°C Bulk
Need more? Email Us
ECAD model for EEU-EB1H221
Panasonic
CAP ALUM 4.7UF 20% 35V RADIAL / Cap Aluminum Lytic 4.7uF 35V 20% Radial 2000h 85°C Bulk
Lowest to $0.2256
ECAD model for ECE-A1VN4R7U
Cornell Dubilier Electronics (CDE)
CAP ALUM 5UF 450V AXIAL / Cap Aluminum Lytic 5uF 450V -10% to 50% (11.94 X 39.88mm) Axial 40 Ohm 42mA 2000h 85°C
Lowest to $134.2058
ECAD model for WBR5-450A
Rubycon
CAP ALUM 100UF 20% 400V SNAP / Cap Aluminum Lytic 100uF 400V 20% (22 X 30mm) Snap-In 10mm 940mA 3000h 85°C Bulk
Need more? Email Us
ECAD model for 400USR100M22X30
Nichicon
CAP ALUM 100UF 20% 50V SMD / Cap Aluminum Lytic 100uF 50V 20% (8 X 10mm) SMD 140mA 1000h 105°C Automotive T/R
Need more? Email Us
ECAD model for UWZ1H101MCL1GS
Vishay
CAP ALUM 1UF 20% 450V RADIAL / Cap Aluminum Lytic 1uF 450V 20% (8 X 11.5mm) Radial 3.5mm 265 Ohm 26mA 2000h 85°C
Need more? Email Us
ECAD model for MALREKA00PB110P00K
Panasonic
CAP ALUM 2700UF 20% 50V SNAP / Cap Aluminum Lytic 2700uF 50V 20% (20 X 30mm) Snap-In 10mm 0.123 Ohm 2520mA 2000h 85°C Bulk
Need more? Email Us
ECAD model for ECO-S1HP272AA
Panasonic
nullAluminum Electrolytic Capacitors Medium-size FK
Need more? Email Us
ECAD model for EEEFK2A331AM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0887 $50.1155
1,375+ $0.0728 $100.1000
2,130+ $0.0705 $150.1650
2,935+ $0.0682 $200.1670
3,790+ $0.0660 $250.1400
5,080+ $0.0591 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,819 pieces
MOQ: 565 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention