EN
  • EN
  • DE

LT1932ES6#TRPB

Part No LT1932ES6#TRPB
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT23-6
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739471-LT1932ES6#TRPB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1932ES6#TRPB CAD Model

Description

Overview of Product LT1932ES6#TRPB

The LT1932ES6#TRPB is a compact, high-efficiency, fixed-frequency step-up DC/DC converter from Linear Technology, now part of Analog Devices. This device is specifically designed to drive LEDs from a single cell Lithium-Ion battery or other power sources with similar voltage ranges. Its small form factor and high functionality make it an excellent choice for portable applications.

Key Features

  • Integrated Schottky Diode: The LT1932ES6#TRPB incorporates an internal 36V, 1A Schottky diode, which simplifies the design and reduces external component count.
  • Wide Input Voltage Range: This converter operates from an input voltage range of 2.6V to 16V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage can be set from 5V to 34V, which is suitable for driving multiple LEDs in series.
  • Constant Frequency Operation: With a fixed frequency of 1.2MHz, the LT1932ES6#TRPB allows for the use of small, low-cost capacitors and inductors while minimizing noise and ripple.
  • High Efficiency: The device offers efficiencies up to 84%, which is ideal for battery-powered applications where power conservation is critical.
  • Compact Package: It comes in a tiny SOT-23 package, making it ideal for space-constrained applications.

Applications

The LT1932ES6#TRPB is versatile and can be used in a variety of applications, including:

  • LED Backlighting for LCD displays
  • Portable Lighting
  • Photoflash Capacitor Chargers
  • Cellular Phones
  • Personal Data Assistants (PDAs)
  • GPS Devices

Product Reliability and Quality

Linear Technology products are known for their high reliability and quality, and the LT1932ES6#TRPB is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure performance and durability. This makes it a reliable choice for designers and engineers looking for a power solution in demanding applications.

With its high efficiency, small package size, and ease of use, the LT1932ES6#TRPB is an excellent choice for any application requiring a compact and efficient step-up voltage conversion.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7732 $52.8248
29+ $3.5344 $102.4976
44+ $3.4150 $150.2600
63+ $3.1762 $200.1006
82+ $3.0568 $250.6576
103+ $2.9374 $302.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess