EN
  • EN
  • DE

LT1937

Part No LT1937
Manufacturer Linear Technology
Description 20mA LED Driver and OLED Driver with Integrated Schottky in 3mm x 2mm DFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206398-LT1937
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1937 CAD Model

Description

The LT1937 is a highly compact, fixed-frequency, step-up DC/DC converter designed specifically to drive LEDs with a constant current. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, the LT1937 is ideal for portable applications given its small footprint and efficient power conversion.

Key Features:

  • High Efficiency: Capable of efficiencies up to 92%, the LT1937 ensures minimal power loss and heat generation, enabling longer battery life in portable applications.
  • Wide Input Voltage Range: With an input voltage range from 2.5V to 16V, the LT1937 is versatile and can be used in a variety of applications, from single-cell Li-Ion batteries to multi-cell battery configurations or even automotive power systems.
  • Adjustable Output Voltage: The output voltage is adjustable up to 36V, making the LT1937 suitable for driving multiple LEDs in series, ensuring uniform brightness and optimizing the LED performance.
  • Constant Current Drive: The LT1937 provides a constant current output, which is critical for consistent LED brightness and color, regardless of variations in input voltage or LED forward voltage.
  • Small Form Factor: Its tiny external components and a 3mm x 3mm DFN or ThinSOT package make the LT1937 an excellent choice for space-constrained applications.
  • Integrated Schottky Diode: The inclusion of an integrated Schottky diode simplifies the design and reduces external component count.
  • Frequency Operation: Operating at a fixed frequency of 1.2MHz allows the use of small inductors and capacitors, further reducing size and providing low, predictable output ripple.

Applications:

The LT1937 is a versatile LED driver that can be used in a variety of applications, including:

  • Portable and handheld devices
  • Automotive and avionic lighting
  • Display backlighting
  • General LED illumination

With its high efficiency, wide input voltage range, and constant current output, the LT1937 from Linear Technology stands out as an excellent choice for designers looking to optimize their LED driving solutions while minimizing space and maximizing battery life.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess