EN
  • EN
  • DE

LT1937ES5

Part No LT1937ES5
Manufacturer Linear Technology
Description White LED Step-Up Converter in SC70 and ThinSOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206399-LT1937ES5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1937ES5 CAD Model

Description

The LT1937ES5 from Linear Technology is a highly efficient, compact LED driver IC designed to provide a constant current output for driving high brightness LEDs. Housed in a small TSOT-23 package, this device is perfect for space-constrained applications that require a reliable and consistent power supply for LED lighting solutions.

Key Features

  • Wide Input Voltage Range: The LT1937ES5 operates with an input voltage range from 2.5V to 16V, making it versatile for various power supply conditions.
  • Constant Current Output: It delivers a constant current to the LED, which is crucial for maintaining consistent brightness and color over time.
  • High Efficiency: With efficiencies up to 85%, this LED driver ensures minimal power loss and heat generation, leading to a more reliable and longer-lasting LED application.
  • Adjustable Output: The output current can be set with an external resistor, giving designers flexibility in their LED configuration.
  • Low Shutdown Current: The device features a low shutdown current of less than 1µA, which is beneficial for battery-powered applications.
  • Integrated Schottky Diode: An integrated Schottky diode reduces the need for external components, thus simplifying design and saving board space.

Applications

The LT1937ES5 is ideal for a variety of applications that require efficient and compact LED driving solutions. These include:

  • Portable and handheld devices
  • Automotive and avionic lighting
  • Industrial displays and backlighting
  • Small LCD displays

Design Advantages

Designers will appreciate the LT1937ES5 for its ease of use and integration into their LED lighting systems. The inclusion of internal features such as the Schottky diode and the ability to adjust the output current allows for a simplified design process and reduces the need for additional external components. Its high efficiency and low shutdown current make it an excellent choice for battery-operated devices where power conservation is critical.

Overall, the LT1937ES5 LED driver from Linear Technology stands out as a high-performance solution for driving LEDs in a wide range of applications where space, efficiency, and reliability are key concerns.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8857 $53.1420
125+ $0.8286 $103.5750
190+ $0.8000 $152.0000
270+ $0.7429 $200.5830
350+ $0.7143 $250.0050
440+ $0.6858 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess