EN
  • EN
  • DE

ST62GP-EMU2

Part No ST62GP-EMU2
Manufacturer STMicroelectronics
Catalog In - Circuit Programmers, Emulators, and Debuggers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr STMicroelectronics
Series ST6-EMU2
Package Bulk
Product Status Obsolete
Type Programmer
For Use With/Related Products ST62x
Contents Board(s)
Base Product Number ST62G
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1283603-ST62GP-EMU2
Ultra Librarian 3D Model Ultra Librarian ST62GP-EMU2 CAD Model

Description

The ST62GP-EMU2 is a sophisticated emulation system from STMicroelectronics designed specifically for the development and debugging of applications using the ST62 microcontroller family. This powerful tool is integral for engineers looking to streamline their development process and enhance the performance of their embedded systems.

Key Features

  • Full Emulation Capabilities: The ST62GP-EMU2 offers comprehensive emulation for the ST62 family, allowing for thorough testing and debugging of applications in real-time.
  • Advanced Debugging Features: With features like complex breakpoint conditions, trace history, and real-time variable watch, developers can easily pinpoint issues and optimize their code efficiently.
  • High-Speed USB Interface: The emulator connects to a host computer via a high-speed USB interface, ensuring quick and reliable communication for programming and debugging tasks.
  • Wide Device Coverage: The ST62GP-EMU2 supports a broad range of devices in the ST62 microcontroller family, making it a versatile tool for multiple projects and applications.
  • User-Friendly Software Tools: The system comes with an intuitive suite of software tools that simplifies the emulation process, allowing developers to focus on creating innovative applications.

Applications

The ST62GP-EMU2 is adept at handling a variety of applications, particularly those requiring precise control and reliability. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Medical devices

Why Choose ST62GP-EMU2?

For developers working with ST62 microcontrollers, the ST62GP-EMU2 is an indispensable asset. It not only expedites the development cycle but also ensures that applications are robust and free from errors. Its compatibility with a wide range of devices, combined with its user-friendly interface and powerful debugging features, makes the ST62GP-EMU2 a top choice for professionals seeking to enhance their embedded system projects.

You May Also Be Interested in

Silicon Labs
ADAPTER PROGRAM TOOLSTICK F520 / C8051F520/521/523/524/526/527 series Programmer
Need more? Email Us
Seiko Epson Corporation
EVAL BOARD FOR C17 FAMILY
Need more? Email Us
Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433
OSRAM Opto Semiconductors Inc.
KIT EVAL FOR AS5X6X
Need more? Email Us
Infineon Technologies
CYBLE-022001-PROG
Need more? Email Us
Microchip Technology
PROGRAMMER MCU PICKIT4 / PIC Micro? MCU MPLAB? Debugger, Programmer (In-Circuit/In-System)
Lowest to $684.2106
Microchip Technology
PROGRAMMER MCU PICKIT5
Lowest to $157.8948
Microchip Technology
MPLAB ICD 5
Need more? Email Us
NXP / Nexperia
MULTILINK P&E POWERPC NEXUS USB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess