EN
  • EN
  • DE

STEVAL-MKI165V1

Part No STEVAL-MKI165V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Sensor Type Pressure
Sensing Range 260 ~ 1260 hPa
Interface I2C, SPI
Voltage - Supply 1.7V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part LPS25HB
Base Product Number STEVAL
Other Names 497-15169
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283746-STEVAL-MKI165V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI165V1 CAD Model

Description

STEVAL-MKI165V1 - Motion MEMS and Environmental Sensor Evaluation Board from STMicroelectronics

The STEVAL-MKI165V1 is a comprehensive evaluation platform designed by STMicroelectronics, tailored for the LSM6DSOX iNEMO inertial module which is a System-in-Package featuring a 3D digital accelerometer and a 3D digital gyroscope. This versatile board is a powerful tool for engineers and developers looking to explore the capabilities of motion MEMS and environmental sensors for a wide array of applications such as IoT devices, gaming, navigation, and industrial systems.

Key Features

  • LSM6DSOX iNEMO Inertial Module: At the heart of the STEVAL-MKI165V1 is the LSM6DSOX, which combines a 3D accelerometer and a 3D gyroscope into a single package, providing comprehensive motion sensing capabilities.
  • Advanced Data Processing: The board includes advanced features such as finite state machine, machine learning core, and sensor hub functionality for efficient data processing and reduced power consumption.
  • Wide Range of Applications: The sensor board is ideal for developing applications in areas such as wearable sensors, motion analysis, vibration monitoring, and asset tracking.
  • Compatibility: The evaluation board is designed to be compatible with the STEVAL-MKI109V3 motherboard, which allows for easy integration and prototyping with additional sensors and software tools provided by STMicroelectronics.
  • Software Support: The STEVAL-MKI165V1 is supported by ST’s comprehensive software development kits, which include libraries and examples to jumpstart application development.
  • Flexible Power Supply: The board can be powered through USB connection or with an external power supply, ensuring flexibility in various testing environments.

Designed for Easy Integration

The STEVAL-MKI165V1 has been meticulously designed for easy integration into existing systems. It features standardized pinouts and a DIL 24-pin socket which makes it compatible with a wide range of development environments. The board also includes a set of jumpers and connectors that allow for flexible hardware configurations and easy access to the sensor’s features.

Comprehensive Development Ecosystem

STMicroelectronics provides a full suite of technical documentation, including datasheets, application notes, and design guidelines to support the STEVAL-MKI165V1. With its robust design, advanced features, and strong ecosystem support, this evaluation board is an excellent choice for professionals and hobbyists alike looking to push the boundaries of motion sensing technology.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL 1 MP 1/6 SOC CIS COLO / MT9M114 series Image Sensor Sensor Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
BOARD EVAL FOR OVM7690 AND PIC32 / OVM7690 series CMOS Imaging, Color (RGB) Sensor Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR HDC1010 / HDC1010 series Humidity, Temperature Sensor Evaluation Board
Need more? Email Us
Microchip Technology
BOARD RTD REFERENCE DESIGN / MCP3421, MCP9804 series Temperature, Thermocouple Sensor Evaluation Board
Need more? Email Us
Murata Electronics North America
EVAL BOARD INCLINOMETER Y-AXIS / SCA830-D07 series Inclinometer Sensor Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
1.3MP 1/4 CIS IBGA89 (8X7) RGB D / AR0147AT series Image Sensor Sensor Evaluation Board
Need more? Email Us
Renesas Electronics America
EVK OAQ INTEGRATED SENSOR W/I2C / ZMOD4510 series Gas Sensor Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess