EN
  • EN
  • DE

STM32F373CCT6

Part No STM32F373CCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 256KB Flash 2.5V/3.3V 48-Pin LQFP Tray / IC MCU 32BIT 256KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 1x12b, 3x16b, D/A 3x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 212312-STM32F373CCT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM32F373CC
Introduction Date June 18, 2012
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STM32F373CCT6 CAD Model

Description

STM32F373CCT6 Microcontroller - STMicroelectronics

The STM32F373CCT6 is a high-performance ARM Cortex-M4 32-bit microcontroller from STMicroelectronics, designed to offer a perfect balance between power efficiency and processing capability. This microcontroller is an ideal choice for applications requiring sophisticated functions and precise analog operations, thanks to its embedded advanced peripherals and its ability to run up to 72 MHz.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, providing up to 72 MHz clock speed, which facilitates high-speed computing and real-time operations.
  • Memory: Comes equipped with 256 KB of Flash memory and 32 KB of SRAM, ensuring ample space for complex applications and data storage.
  • Analog Peripherals: Includes 16-bit sigma-delta ADCs, two 12-bit DACs, and seven comparators, making it highly suitable for analog-intensive applications like sensor interfacing and control systems.
  • Digital Peripherals: Offers a range of digital interfaces such as I2C, SPI, USARTs, CAN, and USB 2.0 full-speed, providing excellent connectivity options for various digital components.
  • Timers: Features general-purpose and advanced-control timers for PWM generation, as well as a real-time clock for time-sensitive tasks.
  • Power Efficiency: Operates within a wide range of supply voltages from 2.0 to 3.6 V, with multiple power-saving modes to ensure optimal energy management for battery-powered or energy-conscious applications.
  • Package: Available in an LQFP48 package, which is not only space-efficient but also allows for easier mounting on printed circuit boards.

Applications

The STM32F373CCT6 is versatile and can be used in a diverse range of applications, including industrial control systems, medical devices, consumer electronics, and automation systems. Its robust feature set enables developers to implement complex algorithms and precise control loops, making it a go-to choice for advanced embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0201 $52.2613
27+ $3.7657 $101.6739
42+ $3.6385 $152.8170
60+ $3.3841 $203.0460
77+ $3.2568 $250.7736
96+ $3.1296 $300.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess