The LT1946EMS8 is a highly integrated switching regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This compact, monolithic device is capable of generating a high-frequency, step-down (buck) voltage from an input source, making it ideal for portable devices, where space and power efficiency are at a premium.
Key Features:
- High Efficiency: The LT1946EMS8 features a high efficiency of up to 96%, reducing power loss and improving battery life in portable applications.
- Adjustable Output Voltage: The output voltage can be adjusted to suit the requirements of the application, providing design flexibility.
- Wide Input Voltage Range: It can operate with an input voltage range from 2.5V to 16V, accommodating a variety of power sources.
- High Switching Frequency: With a switching frequency of up to 1.2MHz, the LT1946EMS8 allows for the use of small, low-cost capacitors and inductors, minimizing the overall footprint of the power supply design.
- Low Shutdown Current: The shutdown feature reduces the supply current to under 1µA, significantly conserving power when the device is not in active operation.
Applications:
The versatility of the LT1946EMS8 makes it suitable for a diverse array of applications, including:
- Portable and battery-powered equipment
- Cellular phones
- Wireless modems and networking equipment
- Handheld computers
Package and Quality:
The LT1946EMS8 is offered in an 8-lead MSOP package, providing a compact solution that is easy to integrate into space-constrained designs. Linear Technology ensures high-quality and reliability of their products, and the LT1946EMS8 is no exception, meeting stringent performance standards across various operating conditions.
For designers seeking a reliable and high-performance switching regulator, the LT1946EMS8 represents a robust solution, combining efficiency, versatility, and a small form factor to meet the demanding requirements of modern electronic devices.