EN
  • EN
  • DE

LT1947EMS

Part No LT1947EMS
Manufacturer Linear Technology
Description Adjustable Output TFT-LCD Triple Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206411-LT1947EMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1947EMS CAD Model

Description

The LT1947EMS from Linear Technology is a versatile and compact dual display power supply integrated circuit, designed to meet the demanding requirements of portable and compact display applications. This high-performance chip is housed in a small MSOP-10 package, making it an excellent choice for space-constrained designs.

Key Features:

  • Wide Input Voltage Range: The LT1947EMS operates with an input voltage range from 2.7V to 16V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Dual Outputs: It provides two outputs: a positive output that can deliver up to 40V, and a negative output that can go down to -40V, which are ideal for driving OLEDs and LCDs.
  • High Efficiency: The device achieves high efficiency through its internal 1.2A switches and its ability to operate with a switching frequency up to 2.2MHz, which allows the use of small, low-profile inductors and capacitors.
  • Adjustable Switching Frequency: Designers can set the switching frequency anywhere from 250kHz to 2.2MHz with an external resistor, providing flexibility in balancing efficiency and external component size.
  • Integrated Soft-Start: The LT1947EMS features an integrated soft-start function that limits inrush current during startup, providing a smooth power-up sequence for sensitive display components.

Applications:

The LT1947EMS is ideal for a range of applications, including:

  • Active Matrix OLED Displays (AMOLED)
  • Thin Film Transistor LCDs (TFT-LCD)
  • Portable Instruments
  • Battery-Powered Devices

Conclusion:

With its dual outputs, wide input voltage range, and high switching frequency capabilities, the LT1947EMS from Linear Technology is a robust and flexible solution for powering dual-display systems in portable devices. Its compact MSOP-10 package and integrated features like soft-start make it a highly efficient choice for designers looking to optimize power management in compact electronic devices.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8138 $61.6966
16+ $7.2315 $115.7040
25+ $7.0062 $175.1550
35+ $6.7799 $237.2965
45+ $6.5535 $294.9075
59+ $5.8755 $346.6545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess