EN
  • EN
  • DE

LT1949EMS8

Part No LT1949EMS8
Manufacturer Linear Technology
Description 600kHz, 1A Switch PWM DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206413-LT1949EMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1949EMS8 CAD Model

Description

LT1949EMS8 - Switching Regulator by Linear Technology

The LT1949EMS8 is a highly efficient, monolithic switching regulator designed by Linear Technology, a leader in analog integrated circuits. This device is part of Linear Technology's extensive range of power management solutions, encapsulating the company's commitment to providing innovative and reliable products.

Key Features

  • High Efficiency: The LT1949EMS8 boasts a high efficiency rate, which minimizes heat generation and allows for a smaller footprint in circuit design.
  • Adjustable Switching Frequency: With the ability to adjust the switching frequency from 200kHz to 2.2MHz, this regulator offers flexibility for designers to optimize for efficiency or component size.
  • Wide Input Voltage Range: Operating with an input voltage range of 3V to 30V, the LT1949EMS8 can accommodate a variety of power sources and applications.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing noise and improving reliability.
  • Current Mode Operation: Current mode control provides excellent transient response and cycle-by-cycle current limiting.

Applications

The LT1949EMS8 is a versatile component suitable for a wide range of applications. Its efficient power conversion makes it ideal for portable devices, where battery life is critical. It is also well-suited for industrial power supplies, automotive applications, and telecommunications infrastructure, where reliable and efficient power management is necessary.

Package and Reliability

Housed in an MSOP-8 package, the LT1949EMS8 is designed for compactness and ease of integration into various circuit layouts. Its thermal performance is optimized for a robust operation in diverse environmental conditions. Linear Technology ensures that each device meets stringent quality and reliability standards, providing engineers with confidence in their designs.

With its combination of efficiency, flexibility, and reliability, the LT1949EMS8 from Linear Technology stands out as a superior choice for designers seeking a high-performance switching regulator.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess