EN
  • EN
  • DE

LT1956EFE

Part No LT1956EFE
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Voltage, 1.5A, 500kHz Step-Down
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302756-LT1956EFE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1956EFE CAD Model

Description

Linear Technology's LT1956EFE Step-Down Switching Regulator

The LT1956EFE is a high-performance step-down switching regulator from Linear Technology, designed to meet the needs of a wide array of voltage regulation applications. This robust component is capable of delivering up to 1.5A of continuous output current with a high efficiency that can reach up to 92%, making it an ideal choice for power-sensitive designs.

The LT1956EFE operates within a wide input voltage range of 4V to 60V, which allows it to be used in systems with high input voltage variability, such as automotive and industrial power systems. Its ability to withstand high input voltages makes it an excellent choice for applications that experience large supply transients.

One of the key features of the LT1956EFE is its adjustable switching frequency, which can be set from 100kHz to 500kHz with a single resistor. This flexibility enables designers to optimize the regulator for efficiency or component size depending on the specific requirements of their application. Additionally, the switching frequency can be synchronized to an external clock to eliminate potential interference with other circuitry.

The LT1956EFE incorporates a number of protection features to ensure reliable operation under adverse conditions. These include a foldback current limit, which reduces the output current during overcurrent conditions, and a thermal shutdown mechanism that protects the device from overheating. Its robust thermal performance is further enhanced by the EFE package, which includes a thermal pad for efficient heat dissipation.

Other notable features of the LT1956EFE include its low dropout operation, which allows it to maintain regulation with minimal difference between the input and output voltages. The device also offers a user-selectable Burst Mode® operation, which reduces quiescent current and improves efficiency at light loads. This makes the LT1956EFE suitable for battery-powered applications where extending battery life is crucial.

In summary, the LT1956EFE from Linear Technology is a versatile and efficient step-down switching regulator that is well-suited for a broad range of applications. Its wide input voltage range, adjustable switching frequency, and comprehensive protection features make it a reliable and flexible solution for your power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess