Introducing the LT1956IGN High Power Step-Down Switching Regulator
The LT1956IGN is a versatile and powerful step-down switching regulator designed by Linear Technology to meet the needs of a wide array of applications requiring efficient power conversion. This regulator is capable of delivering up to 1.5A of continuous output current with a wide input voltage range from 4V to 60V, making it an ideal solution for systems operating on high-voltage batteries or industrial supplies.
Key Features
- High Efficiency: The LT1956IGN boasts a high efficiency of up to 96%, reducing power loss and heat dissipation, which is crucial for reliability and longevity in demanding environments.
- Adjustable Switching Frequency: With a user-adjustable switching frequency from 100kHz to 500kHz, designers can optimize the regulator for size, efficiency, or required performance.
- Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which allows for a more compact design without the need for bulky electrolytic capacitors.
- Robust Thermal Performance: Housed in a thermally efficient 16-lead SSOP package, the LT1956IGN is designed to operate reliably in high temperature environments.
Protection Features
- Overcurrent Protection: The LT1956IGN is equipped with a cycle-by-cycle current limit, as well as a foldback current limit, providing robust protection against overcurrent conditions.
- Thermal Shutdown: An internal thermal shutdown mechanism ensures the device protects itself and the system in extreme thermal conditions.
Applications
- Automotive Power Systems
- Industrial Supplies
- Telecommunications Infrastructure
- Distributed Power Systems
- Battery-Powered Devices
The LT1956IGN from Linear Technology is a highly adaptable and efficient solution for a variety of power conversion needs. Its robust design, coupled with advanced protection features, makes it an excellent choice for engineers seeking a reliable and high-performance switching regulator for their next project.
For detailed specifications and application guidance, refer to the LT1956IGN datasheet and Linear Technology's comprehensive technical resources.