EN
  • EN
  • DE

LT1963AEQ-1.8

Part No LT1963AEQ-1.8
Manufacturer Linear Technology
Description 1.5A, Low Noise, Fast Transient Response LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206447-LT1963AEQ-1.8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1963AEQ-1.8 CAD Model

Description

LT1963AEQ-1.8 Voltage Regulator by Linear Technology

The LT1963AEQ-1.8 is a high-performance, low dropout linear regulator from Linear Technology that delivers a fixed output voltage of 1.8V. This robust voltage regulator is designed to provide up to 1.5A of output current with a dropout voltage of typically 340mV, making it an excellent choice for applications that require a low voltage supply with substantial current capability.

Key Features:

  • Fixed Output Voltage: 1.8V precision regulated output, ideal for sensitive electronics requiring a stable power supply.
  • High Output Current: Capable of delivering up to 1.5A, suitable for high current applications.
  • Low Dropout Voltage: Typical dropout of 340mV at full load, ensuring efficient operation even when input voltage is close to the output voltage.
  • Stable with Low ESR Capacitors: Maintains stability with ceramic, tantalum, or aluminum electrolytic capacitors, offering flexibility in design.
  • Low Noise: Optimized for low noise operation, making it ideal for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Overtemperature and Overcurrent Protection: Built-in thermal shutdown and current limit features provide protection against fault conditions.

Applications:

The LT1963AEQ-1.8 is versatile and can be used in a variety of applications, including:

  • High-efficiency linear power supplies
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Microprocessor and logic supply
  • Power management for notebooks and PDAs

Package and Quality:

The device comes in a 5-lead TO-263 package, which provides a compact form factor with good thermal performance. Linear Technology ensures high-quality standards, offering reliability and performance for demanding applications.

Conclusion:

With its combination of features, the LT1963AEQ-1.8 voltage regulator is a highly reliable and efficient solution for a wide range of power supply needs. Its ability to work with low ESR capacitors, low noise characteristics, and protection features make it a top choice for designers seeking performance and durability.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,873 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess