Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206466-LT1963EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1963EFE CAD Model

Description

Product Overview: LT1963EFE

The LT1963EFE is a high-performance, low dropout linear regulator from Linear Technology, designed to deliver fast transient response, low noise, and high power supply rejection ratio (PSRR) for sensitive applications. This regulator is well-suited for powering noise-sensitive circuits such as RF systems, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and high-speed logic.

Key Features

  • Output Voltage Range: The LT1963EFE offers an adjustable output voltage from 1.21V to 20V, which can be set by external resistors, providing great flexibility for various design requirements.
  • High Current Output: It is capable of delivering up to 1.5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The low dropout voltage of typically 340mV at full load improves efficiency and allows operation close to the input supply voltage.
  • Stable with Low ESR Capacitors: The device remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, ensuring a wide range of output capacitance options.
  • Low Noise: With a low noise of 40µVRMS over a 10Hz to 100kHz bandwidth, the LT1963EFE is ideal for sensitive applications where a clean power supply is crucial.
  • High PSRR: High power supply rejection ratio of 65dB at 1kHz reduces the need for additional filtering and helps maintain a steady output despite variations in the input voltage.

Applications

The LT1963EFE is versatile and can be used in a variety of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery-powered instrumentation
  • Microprocessor supply
  • Low-noise audio and signal processing

Package Information

The LT1963EFE comes in a thermally enhanced TSSOP-16 package, which provides excellent thermal performance and is suitable for surface mount technology (SMT) processes.

Quality and Reliability

Linear Technology is known for its commitment to high quality and reliability, and the LT1963EFE is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure performance and durability across a wide range of operating conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6053 $50.4212
10+ $10.3428 $103.4280
15+ $10.0196 $150.2940
21+ $9.6964 $203.6244
27+ $9.3732 $253.0764
36+ $8.4036 $302.5296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,700 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention