Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX -20V
Output Voltage -1.22V
Output Voltage MAX -20V
Voltage Dropout (Maximum) 0.49V @ 200mA
Output Current 200mA
PSRR 54dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780789-LT1964IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1964
Introduction Date May 20, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1964IDD#PBF CAD Model

Description

LT1964IDD#PBF - Low Noise, Low Dropout Negative Regulator

The LT1964IDD#PBF is a high-performance, low dropout negative voltage regulator designed by Linear Technology. This device is an ideal choice for applications that demand low noise, high output accuracy, and ease of use. With its robust design, the LT1964IDD#PBF offers a stable and reliable power supply, making it well-suited for precision industrial, automotive, and consumer electronics.

Key Features:

  • Low Dropout Voltage: The LT1964IDD#PBF boasts a low dropout voltage of only 340mV at full load, which enhances efficiency and allows for operation under varying input voltage conditions.
  • Low Noise: With an output noise as low as 30µVRMS over a 10Hz to 100kHz bandwidth, this regulator ensures a clean and stable voltage, critical for sensitive analog circuits and precision devices.
  • Adjustable Output: The output voltage can be set from -1.22V to -20V with a single external resistor, providing flexibility and precision to meet specific design requirements.
  • High Output Current: Capable of delivering up to 200mA of output current, this regulator can handle a wide range of loads while maintaining a stable output voltage.
  • Stable with Low ESR Capacitors: The LT1964IDD#PBF is stable with ceramic capacitors, which reduces the size and cost of the capacitors needed for the application.

Applications:

  • Portable Battery-Powered Devices
  • High-Efficiency Negative Voltage Supplies
  • Low Noise Instrumentation
  • Post-Regulation for Switching Supplies

Encased in a small 8-lead DFN package, the LT1964IDD#PBF minimizes the footprint on printed circuit boards, making it an excellent choice for space-constrained applications. Additionally, it features overcurrent and overtemperature protection, ensuring the safety and longevity of both the regulator and the system it powers. The part number LT1964IDD#PBF signifies that the product is offered in a commercial-grade temperature range and is lead (Pb) free, aligning with environmental standards and regulations.

With its outstanding performance, versatility, and reliability, the LT1964IDD#PBF from Linear Technology is a top-tier solution for designers looking to improve the performance of their negative voltage applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 3V 1A 6-USPC
Need more? Email Us
ECAD model for XC6220B301ER-G
ABLIC U.S.A. Inc.
IC REG LINEAR 1.8V 150MA SC-82AB
Need more? Email Us
ECAD model for S-1323B18NB-N8DTFU
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011AIRNCZ
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
Analog Devices Inc.
IC REG LINEAR 2.1V 200MA 4-WLCSP
Lowest to $1.3012
ECAD model for ADP151ACBZ-2.1-R7
Microchip Technology
IC REG LINEAR 5V 100MA SOT23-6
Need more? Email Us
ECAD model for TC1073-5.0VCH713
Torex Semiconductor Ltd
IC REG LINEAR 4V 400MA SOT23
Need more? Email Us
ECAD model for XC6203P402MR-G
Microchip Technology
IC REG LINEAR 3.3V 300MA 8-SOIC
Need more? Email Us
ECAD model for TC1107-3.3VOATR
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT23-5
Need more? Email Us
ECAD model for RP102N251D-TR-FE

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6798 $58.0788
13+ $7.9424 $103.2512
20+ $7.6942 $153.8840
27+ $7.4460 $201.0420
35+ $7.1978 $251.9230
47+ $6.4532 $303.3004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,500 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention