Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 19.5V
Dropout Voltage-Max 0.49V @ 1.1A
Output Current 1.1A
Operating Supply Current 1.1mA to 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 19.5 V
Voltage - Dropout (Typical) 0.31V @ 1.1A
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 115564-LT1965EDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1965EDD#PBF CAD Model

Description

Product Overview: LT1965EDD#PBF

The LT1965EDD#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver continuous output currents up to 1.1A with a dropout voltage of just 300mV at full load. This makes it an excellent choice for applications requiring efficient power conversion with minimal loss, ensuring that the end devices operate reliably and with optimal power efficiency.

Key Features

  • Low Dropout Voltage: The LT1965EDD#PBF boasts a low dropout voltage, which allows for a minimal difference between the input and output voltages, reducing power loss and improving efficiency.
  • High Output Current: With an ability to deliver up to 1.1A of continuous output current, this LDO can power a wide range of devices, from simple low-power sensors to more demanding ICs.
  • Adjustable Output: The output voltage can be set from 1.2V to 20V with a simple external resistor divider, providing design flexibility to meet various application requirements.
  • Stable with Low ESR Capacitors: The LT1965EDD#PBF remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, making it versatile and compatible with a variety of capacitor choices.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the regulator and the downstream circuitry from damage due to excessive current or overheating.

Applications

The LT1965EDD#PBF is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor and FPGA supply
  • Power supplies for DSL modems, set-top boxes, and other telecom devices
  • Post-regulation for switching power supplies

Package and Quality

The device is available in a compact DFN package, which is designed to occupy minimal space on a printed circuit board while providing excellent thermal performance. The LT1965EDD#PBF also adheres to Linear Technology's rigorous quality standards, ensuring high reliability and performance consistency across different units.

In conclusion, the LT1965EDD#PBF from Linear Technology is a versatile and efficient solution for a wide array of power regulation needs, combining low dropout performance with high current capability and a flexible output voltage range, all encapsulated in a space-saving package.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 6V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BD60GA5MEFJ-ME2
Fairchild/ON Semiconductor
IC REG LINEAR 1.8V 180MA 6-DFN
Need more? Email Us
ECAD model for FAN2558MP18X
Microchip Technology
IC REG LINEAR 5V 100MA SOT23-6
Need more? Email Us
ECAD model for TC1073-5.0VCH713
Analog Devices Inc.
IC REG LIN 3V 600MA 8-LFCSP-WD
Lowest to $13.2587
ECAD model for ADM7154ACPZ-3.0-R7
Nisshinbo Micro Devices Inc.
IC REG LINEAR 4.2V 1.5A 6-HSOP-J
Need more? Email Us
ECAD model for R1171S421B-E2-FE
Analog Devices Inc.
IC REG LINEAR 2.7/2.8V 6-WLCSP
Need more? Email Us
ECAD model for ADP220ACBZ-2827R7
Torex Semiconductor Ltd
IC REG LINEAR 6V 150MA SOT-25
Need more? Email Us
ECAD model for XC6216B602MR-G
Analog Devices Inc.
IC REG LINEAR 2V 1.2A 10LFCSP
Lowest to $8.4054
ECAD model for ADP7156ACPZ-2.0-R7
Intersil
IC REG LINEAR 1.5V 150MA SC-70-5
Need more? Email Us
ECAD model for ISL9003AIEBZ-T

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5758 $57.4548
12+ $8.9697 $107.6364
18+ $8.6667 $156.0006
25+ $8.0607 $201.5175
33+ $7.7576 $256.0008
41+ $7.4546 $305.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,982 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention