Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 19.5V
Dropout Voltage-Max 0.49V @ 1.1A
Output Current 1.1A
Operating Supply Current 1.1mA to 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 19.5 V
Voltage - Dropout (Typical) 0.31V @ 1.1A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 109624-LT1965EQ#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1965EQ#PBF CAD Model

Description

The LT1965EQ#PBF from Linear Technology is a high-performance low dropout linear regulator (LDO) that offers excellent noise and regulation characteristics. It is designed to provide a stable and reliable power supply for sensitive electronic circuits, where a stable voltage is crucial for optimal performance.

Key Features

  • Output Voltage Range: The LT1965EQ#PBF can deliver a variable output voltage from 1.2V to 20V, which can be set by an external resistor divider, providing flexibility for various applications.
  • Low Dropout Voltage: With a low dropout voltage of only 300mV at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: This regulator can provide up to 1.1A of continuous output current, making it suitable for powering a wide range of devices.
  • Low Noise: It features a low noise output, with only 40µVRMS across a 10Hz to 100kHz bandwidth, which is ideal for noise-sensitive applications such as precision instrumentation and RF circuits.
  • Stable with Low ESR Capacitors: The LT1965EQ#PBF remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, ensuring flexibility in the choice of output capacitors.

Thermal and Safety Features

  • Thermal Protection: The device includes internal thermal shutdown protection to safeguard against overheating.
  • Current Limiting: Built-in current limiting protects the device and the load from fault conditions.
  • Reverse Battery Protection: The LT1965EQ#PBF can withstand a reverse battery connection without damage.

Applications

The LT1965EQ#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and logic supply
  • Power supplies for sensitive RF and audio circuits
  • Automotive power supplies
  • Post-regulator for switching supplies

Package and Quality

The LT1965EQ#PBF is available in a 5-lead DD-Pak package, which is designed for optimal power dissipation and space efficiency. Linear Technology ensures high-quality standards for reliability and performance of their products.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 3V 1A 6-USPC
Need more? Email Us
ECAD model for XC6220B301ER-G
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BD60GA5MEFJ-ME2
Infineon Technologies
IC REG LINEAR 5V 400MA TO263-5
Lowest to $2.1653
ECAD model for TLE42764GV50ATMA1
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT23-5
Need more? Email Us
ECAD model for RP102N251D-TR-FE
Rohm Semiconductor
IC REG LIN 10V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BDJ0GA5WEFJ-E2
Torex Semiconductor Ltd
IC REG LINEAR 6V 150MA SOT-25
Need more? Email Us
ECAD model for XC6216B602MR-G
Microchip Technology
IC REG LINEAR 3.3V 750MA 8-MSOP
Lowest to $2.7974
ECAD model for MIC3975-3.3YMM-TR
Torex Semiconductor Ltd
IC REG LINEAR 4V 400MA SOT23
Need more? Email Us
ECAD model for XC6203P402MR-G
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8637 $53.1822
14+ $7.2728 $101.8192
22+ $7.0455 $155.0010
30+ $6.8182 $204.5460
38+ $6.5910 $250.4580
51+ $5.9091 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,400 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention