Introducing the LT1990CS8 Precision Difference Amplifier
The LT1990CS8 is a high-quality precision difference amplifier engineered by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This robust amplifier is designed to offer excellent accuracy and ease of use in a wide array of applications, including industrial, automotive, and communication systems.
Key Features
- High Precision: The LT1990CS8 boasts a maximum input offset voltage of just 100µV, ensuring high accuracy in signal amplification.
- Wide Input Common Mode Range: It operates over a wide input common-mode range that extends from below the negative rail to within 1.2V of the positive rail, making it highly versatile for various applications.
- Low Power Consumption: With its low quiescent current, the LT1990CS8 is an energy-efficient choice for battery-powered and power-conscious designs.
- Fixed Gain of 1 or 10: The device comes with selectable internal resistors that allow for a fixed gain of either 1 or 10 without external components, simplifying circuit design.
- Excellent CMRR and PSRR: It features high common mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), reducing the impact of noise and supply fluctuations on the output signal.
Package and Temperature Range
The LT1990CS8 is offered in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
Applications
Thanks to its precision and versatility, the LT1990CS8 is an excellent choice for a broad range of applications, including:
- High-side and low-side current sensing
- Differential to single-ended signal conversion
- Motor control feedback systems
- Data acquisition systems
- Battery monitoring
- Automotive safety and diagnostic systems
With its combination of accuracy, low power, and ease of use, the LT1990CS8 from Linear Technology stands out as a top choice for designers seeking a reliable precision difference amplifier for their next project.