Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 65 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 18μA
Voltage - Input Offset 3mV
Operating Supply Current 14.8mA
Channel Output Current 85mA
Supply Voltage - Operating 2.375 V to 12.6 V, ±1.188 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 134554-LT1994CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1994CMS8#PBF CAD Model

Description

LT1994CMS8#PBF - Low Distortion, Differential Amplifier from Linear Technology

The LT1994CMS8#PBF is a high-precision, low distortion, differential amplifier designed by Linear Technology to cater to a wide range of applications, including data acquisition systems, signal conditioning, and industrial instrumentation. This versatile component is engineered to maintain signal integrity while providing excellent noise performance and low distortion characteristics.

Key Features:

  • Low Distortion: With its exceptionally low harmonic distortion, the LT1994 ensures that the signal integrity is preserved, making it ideal for high fidelity audio and test equipment.
  • High Precision: The device offers excellent dc precision with a maximum input offset voltage of 325 µV and an input offset voltage drift of 2 µV/°C, which is crucial for precision applications.
  • Wide Supply Range: It operates from a supply range of 2.85V to 11V or ±2.85V to ±5.5V, allowing flexibility in various power environments.
  • Flexible Inputs: The amplifier can be configured for gains of 1 to 10 without any external components, simplifying circuit design and reducing board space.
  • High CMRR: The common mode rejection ratio (CMRR) of 86dB (min) at G = 1 ensures that common mode noise is effectively rejected, preserving signal fidelity.

Applications:

  • Data Acquisition Systems
  • Signal Conditioning Blocks
  • Industrial Instrumentation
  • Medical Instrumentation
  • High Fidelity Audio Equipment
  • Test and Measurement Systems

The LT1994CMS8#PBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable performance in demanding environments. By integrating this differential amplifier into your design, you can achieve high-accuracy signal processing with minimal distortion, making it a go-to choice for professionals seeking top-tier analog performance.

Linear Technology's commitment to quality and performance is evident in the LT1994CMS8#PBF differential amplifier, making it an essential building block for precision electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN
Intersil
IC OPAMP INSTR 265KHZ RRO 16QSOP / INST Amp Dual R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28273FAZ-T7
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-020E/CHYVAO
Microchip Technology
IC CURRENT SENSE 1 CIRCUIT 8VDFN / Current Sense Amplifier 1 Circuit 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP6C02T-100H/Q8BVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit SC-70-5
Need more? Email Us
ECAD model for MIC921YC5-TR
Microchip Technology
IC OPAMP ZERO-DRIFT 1CIRC SC70-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Lowest to $2.9338
ECAD model for MCP6V71UT-E/LTY
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8MSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Need more? Email Us
ECAD model for MCP618T-I/MS
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6411T-E/OT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $8.0436 $72.3924
20+ $6.5999 $131.9980
31+ $6.3930 $198.1830
42+ $6.1873 $259.8666
55+ $5.9816 $328.9880
73+ $5.3620 $391.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,811 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention