The LT1995IMS is a high-performance operational amplifier from Linear Technology, designed to address the need for precision signal conditioning in a variety of applications. This versatile amplifier combines outstanding precision with a flexible gain configuration, making it an ideal choice for designers who require a reliable and accurate amplification solution.
Key Features:
- Gain Configurability: The LT1995IMS allows for easy gain configuration without the need for external resistors. Gains from -13 to 14 can be set with one external pin, simplifying design and reducing component count.
- High Voltage Operation: This amplifier operates with a supply voltage range up to ±15V, making it suitable for high voltage applications.
- Precision Performance: With a maximum input offset voltage of 35µV and a maximum input bias current of 10nA, the LT1995IMS delivers high-precision performance that is essential for critical measurement and control systems.
- Low Noise: It features a low noise density of 12nV/√Hz at 1kHz, ensuring signal integrity in noise-sensitive applications.
- Wide Temperature Range: The device is operational over a wide temperature range from -40°C to 85°C, accommodating industrial environments.
Applications:
The LT1995IMS is well-suited for a variety of applications, including:
- Test and Measurement Systems
- Medical Instrumentation
- Data Acquisition Systems
- Automatic Test Equipment
- Industrial Process Controls
Package and Quality:
The amplifier is offered in a compact 10-lead MSOP package, ensuring a minimal footprint on printed circuit boards. Linear Technology provides products with high reliability, and the LT1995IMS is no exception, meeting stringent quality standards for industrial and medical applications.
In summary, the LT1995IMS from Linear Technology is a top choice for designers looking for a precision amplifier with flexible gain options, high voltage capability, and robust performance across a range of temperatures and conditions.