The LT2078AIS8 is a high-performance, low noise, low power, dual precision operational amplifier from Linear Technology. This device is part of a family of op-amps that are designed to provide optimal performance in applications where low noise and high precision are critical.
Key Features
- Low Noise Performance: The LT2078AIS8 boasts an ultra-low noise level, making it perfect for sensitive audio equipment, instrumentation, and other applications where noise can significantly impact performance.
- Precision Operation: With its high precision capabilities, this op-amp ensures accuracy and stability, which is essential for measurement and control systems.
- Low Power Consumption: The device is designed for efficient operation, consuming minimal power, which makes it suitable for battery-powered devices and energy-conscious applications.
- Dual Amplifier Configuration: The dual op-amp design provides versatility, allowing for various configurations such as differential amplifiers, active filters, and more.
- Wide Supply Range: The LT2078AIS8 can operate from a wide supply range, accommodating different levels of supply voltages and making it adaptable to a variety of electronic systems.
Applications
The LT2078AIS8 is ideal for a broad range of applications, including:
- High-end audio equipment
- Precision data acquisition systems
- Test and measurement instruments
- Medical devices
- Industrial control systems
Technical Specifications
Parameter
Value
Noise Voltage
Typically 0.9 nV/√Hz @ 1kHz
Input Offset Voltage
30 µV Max
Supply Current
1.1 mA Max
Supply Voltage Range
±2.5V to ±15V
Package Information
The LT2078AIS8 comes in an 8-lead SOIC package, ensuring compactness and ease of integration into a wide variety of electronic systems.