Products specifications

Manufacturer Linear Technology
Win Source Part Number 1206544-LT2178ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT2178ACS8 CAD Model

Description

The LT2178ACS8 is a high-performance operational amplifier (op-amp) from Linear Technology, designed for precision applications that demand low noise, high speed, and exceptional accuracy. This device is a part of Linear Technology's esteemed family of precision op-amps, offering a combination of features that make it ideal for a wide range of applications such as test equipment, instrumentation, and active filters.

Key Features:

  • Low Noise Performance: The LT2178ACS8 boasts an ultra-low noise figure, minimizing the impact of noise in sensitive signal processing applications, ensuring signal integrity and accuracy.
  • High Speed: With its fast slew rate and wide bandwidth, this op-amp is capable of handling high-speed signals, making it suitable for fast-operating data acquisition systems and video signal processing.
  • Precision: High input impedance and low input bias currents are hallmarks of the LT2178ACS8, allowing for highly precise measurements and minimal signal distortion.
  • Low Offset Voltage: The device features a very low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
  • Dual Supply Operation: It can operate from a dual ±15V supply, providing the headroom needed for a wide variety of applications.
  • Robust Build: The LT2178ACS8 is packaged in an 8-pin SOIC, offering a compact and durable solution for space-constrained applications.

Applications:

  • Test and Measurement Equipment
  • Medical Instrumentation
  • Audio and Video Signal Processing
  • Active Filtering
  • Data Acquisition Systems
  • Precision Current Sensing

The LT2178ACS8 from Linear Technology stands out as a versatile and reliable component for designers who require the highest level of performance in their analog circuits. Its robust feature set ensures that it can meet the stringent requirements of precision electronics, maintaining signal fidelity and operational stability across a range of conditions and applications.

For detailed specifications and application guidance, consult the LT2178ACS8 datasheet and Linear Technology's application notes.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention