Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 10A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1Ohm at 3.6A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 42nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1180pF at 25V
Power Dissipation (Maximum) 35W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package I2PAKFP (TO-281)
Manufacturer Package TO-262-3 Full Pack, I2Pak
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260985-STFI10N65K3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STFI10N65K3 CAD Model

Description

STFI10N65K3 - High-Performance N-Channel MOSFET

The STFI10N65K3 is a state-of-the-art N-channel MOSFET from STMicroelectronics, designed to deliver high efficiency and power density for a wide range of applications. This power MOSFET is a part of ST's MDmesh™ K3 series, which is well-known for its fast switching performance, low on-resistance (R<sub>DS(on)), and reduced gate charge (Q<sub>g), making it an ideal choice for high-efficiency power conversion in both hard-switching and resonant topologies.

With a drain-source voltage (V<sub>DS) rating of 650V, the STFI10N65K3 is well-suited to handle the demanding requirements of high-voltage circuits, providing a robust solution for applications such as switched-mode power supplies (SMPS), LED lighting, welding equipment, and solar inverters. Its maximum continuous drain current (I<sub>D) of 10A ensures that it can comfortably manage the current requirements of a wide range of electronic devices and systems.

The device is encapsulated in an I2PAK package, which is designed for improved thermal performance and high current capability. This package allows for efficient heat dissipation and ensures reliable operation even under high temperature conditions, extending the lifetime and reliability of both the MOSFET and the application it is used in.

One of the key features of the STFI10N65K3 is its low gate input resistance (R<sub>g), which enables fast switching speeds and reduces switching losses. This is particularly beneficial in applications where efficiency is paramount, and it contributes to the reduction of the overall energy consumption of the system.

The MOSFET also boasts an excellent figure of merit (FOM), which is a measure of the trade-off between R<sub>DS(on) and Q<sub>g. A low FOM indicates that the device can achieve lower conduction and switching losses, which is crucial for improving the efficiency of power electronic systems.

In summary, the STFI10N65K3 from STMicroelectronics is a robust and efficient solution for designers looking to optimize their power conversion systems. Its combination of high voltage capability, low on-resistance, and fast switching performance makes it a versatile component for a variety of high-performance applications.

You May Also Be Interested in

Vishay
Power MOSFET | MOSFET N-CH 60V 2.7A SOT223
Lowest to $0.5501
ECAD model for IRFL014TR
Alpha & Omega Semiconductor Inc.
Lowest to $0.4398
ECAD model for AOD4114
Vishay
Power MOSFET(Vdss=500V, Rds(on)typ.=0.28ohm, Id=16A) | MOSFET N-CH 500V 16A TO-220AB
Need more? Email Us
ECAD model for IRFB17N50L
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
Lowest to $5.8647
ECAD model for FCH104N60
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.4399
ECAD model for DMN3731U-13
ON Semiconductor
Trans MOSFET P-CH 30V 8.8A 8-Pin SOIC N T/R / P-Channel Logic Level PowerTrenchTM MOSFET | MOSFET P-CH 30V 8.8A 8-SOIC
Lowest to $0.1010
ECAD model for FDS4435
Microsemi Corporation
POWER MOSFET N-CHANNEL(BVdss=200V, Rds(on)=0.085ohm, Id=30A) | MOSFET N-CH TO-204AE TO-3
Lowest to $64.2352
ECAD model for JANTX2N6766
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $7.0990
ECAD model for BSC009NE2LS5IATMA1
IXYS
PolarHV HiPerFET Power MOSFET | MOSFET N-CH 500V 80A PLUS247
Lowest to $72.1565
ECAD model for IXFX80N50P

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention