EN
  • EN
  • DE

LT2179CS

Part No LT2179CS
Manufacturer Linear Technology
Description 17uA Max, Dual and Quad, Single Supply, Precision Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206549-LT2179CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT2179CS CAD Model

Description

The LT2179CS from Linear Technology is a precision quad operational amplifier that combines a wide range of features to address the needs of various high-performance applications. This operational amplifier is designed to offer excellent accuracy and stability, making it suitable for precision instrumentation, data acquisition systems, and active filters.

One of the key attributes of the LT2179CS is its low input offset voltage, which minimizes error in high precision circuits. Additionally, the device exhibits low input bias currents and low offset voltage drift, further enhancing its suitability for applications requiring long-term stability and precision over a wide temperature range.

The LT2179CS operates with a supply voltage range from 4.75V to 16V, providing designers with the flexibility to use it in both single-supply and dual-supply configurations. Its high open-loop gain ensures excellent linearity, while the low noise performance of the amplifier makes it an ideal choice for signal conditioning in noise-sensitive applications.

Another significant feature of the LT2179CS is its high output drive capability, which enables the amplifier to drive capacitive loads effectively. This is particularly important in applications where the amplifier is connected to an analog-to-digital converter (ADC) or other input devices with capacitive characteristics.

The device also boasts a fast slew rate and wide bandwidth, which are critical parameters for applications that require rapid signal processing, such as video and communications systems. Despite its high-speed characteristics, the LT2179CS maintains low power consumption, making it suitable for portable and battery-powered applications where power efficiency is crucial.

The LT2179CS comes in a 16-lead narrow surface-mount package, which saves valuable board space in compact electronic designs. Its robust design ensures reliable performance in harsh environments, making it a versatile choice for industrial and automotive applications as well.

In summary, the LT2179CS from Linear Technology is a high-precision, low-power quad operational amplifier that offers a balance of speed, accuracy, and power efficiency, making it a versatile component for a wide range of electronic designs.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5246 $55.2460
23+ $4.5331 $104.2613
35+ $4.3914 $153.6990
48+ $4.2497 $203.9856
61+ $4.1081 $250.5941
82+ $3.6831 $302.0142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess