Products specifications Report Issue?

Win Source Part Number 1071558-LT2941CMS8E
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT2941CMS8E CAD Model

Description

Linear Technology LT2941CMS8E Power Monitor IC

The Linear Technology LT2941CMS8E is a high-precision power monitor IC designed to accurately measure power and energy consumption in complex electronic systems. This advanced chip is housed in an MSOP-8 package, offering a compact solution for power monitoring needs. The LT2941CMS8E is versatile and suitable for a wide range of applications, including telecommunications, datacom equipment, and industrial systems.

Key Features:

  • Wide Operating Voltage Range: The device supports a broad input voltage range, making it ideal for monitoring supply rails from 0V to 60V without the need for additional external components.
  • Integrated 12-Bit ADC: The LT2941CMS8E includes a high-resolution analog-to-digital converter that ensures precise current, voltage, and power measurements.
  • Low Quiescent Current: It boasts a low quiescent current, which helps to minimize the power consumption of the monitoring circuit itself, thereby not affecting the overall system efficiency.
  • Charge (Energy) Counter: The device features an integrated Coulomb counter that provides energy consumption data by integrating the current consumption over time.
  • Configurable Alert Function: An alert output can be programmed to trigger on overcurrent, overvoltage, or overpower conditions, providing real-time system protection.
  • I²C/SMBus Compatible Interface: Communication with microcontrollers or processors is made easy with the I²C/SMBus interface, allowing for straightforward integration into existing systems.

Applications:

  • Server and Telecom Power Supplies
  • Battery Chargers and Management Systems
  • Solar Power Monitoring
  • Automotive and Industrial Systems

The LT2941CMS8E is a robust and reliable solution for power monitoring, providing designers with accurate measurements and diagnostic capabilities to enhance system performance and reliability. Its small footprint and comprehensive feature set make it an excellent choice for engineers looking to optimize their power management strategies.

You May Also Be Interested in

KOA Speer
Res Metal Film 49.9K Ohm 1% 0.25W(1/4W) 50ppm/ C Conformal RDL Bulk
Need more? Email Us
ECAD model for LF1/4LCT4992F
Kemet
Capacitor, SMD Film, 1812(4.5X3.2X1.7), 50VDC, 5%, 0.027UF
Lowest to $0.3203
ECAD model for LDECC2270JA5N00
ACX
Need more? Email Us
ECAD model for LF1005-N2R4DAAT/LF
Amd
Need more? Email Us
ECAD model for LE79212JC-T
Samtec Inc.
Conn Partial Shrouded HDR 23 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-123-14-S-M-230-RR
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1000 / 1.37GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $3.8317
ECAD model for LFCG-1000+
SMC Diode Solutions
Pneumatic Elbow Threaded-to-Tube Adapter, M5 x 0.8 Male, Push In 4 mm
Need more? Email Us
ECAD model for KSL04-M5
National Semiconductor (TI)
Need more? Email Us
ECAD model for LP2985AIM5-12
Murata Electronics North America
Need more? Email Us
ECAD model for LFB182G45CE6D131

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention