EN
  • EN
  • DE

LT3013EFE#PBF

Part No LT3013EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.25A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 80V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 60V
Dropout Voltage-Max 0.62V @ 250mA
Output Current 250mA
Operating Supply Current 120A to 18mA
PSRR 75dB (120Hz)
Control Features Enable, Frequency Control, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 60 V
Voltage - Dropout (Typical) 0.4V @ 250mA
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 136846-LT3013EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3013EFE#PBF CAD Model

Description

Product Overview: LT3013EFE#PBF

The LT3013EFE#PBF is a high-performance, low-dropout (LDO) voltage regulator from Linear Technology, designed to deliver a continuous output current of up to 250mA. This robust device is ideal for applications that demand a stable and reliable power supply, even under challenging conditions. Housed in a thermally efficient 16-lead TSSOP package, the LT3013EFE#PBF offers an extended operating temperature range, making it suitable for industrial and automotive applications.

One of the key features of the LT3013EFE#PBF is its wide input voltage range, spanning from 3V to 80V, which allows it to accommodate a broad spectrum of power sources. This flexibility makes it an excellent choice for systems that experience wide fluctuations in supply voltage or that are powered from uncertain or unregulated sources.

With its low dropout voltage, the LT3013EFE#PBF can maintain a consistent output even when the input-to-output differential is minimal, ensuring efficient operation and reducing power loss. The device also boasts excellent line and load regulation characteristics, preserving output stability across a range of conditions.

The LT3013EFE#PBF integrates several protective features to safeguard both the regulator and the downstream components. These include overcurrent protection, which limits the output current during fault conditions, and thermal shutdown, which prevents damage from overheating. Additionally, the device's reverse-battery protection shields it against incorrect power connections, a valuable feature for complex or rapidly developed systems.

For ease of use, the LT3013EFE#PBF requires only minimal external components, simplifying design and reducing the overall bill of materials. It also offers an adjustable output voltage, which can be set with a pair of external resistors, providing designers with the flexibility to tailor the output to the specific needs of their application.

In summary, the LT3013EFE#PBF from Linear Technology is a versatile and reliable LDO voltage regulator that combines a wide input voltage range, low dropout performance, and comprehensive protection features in a compact package. Its robust design and ease of use make it an excellent choice for a wide array of applications, from automotive systems to industrial controls.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3770 $61.8850
10+ $10.1555 $101.5550
16+ $9.8382 $157.4112
22+ $9.5208 $209.4576
28+ $9.2034 $257.6952
37+ $8.2514 $305.3018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess