EN
  • EN
  • DE
  • IT

MAX667CSA+T

Part No MAX667CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.25A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.3V (5V)
Maximum Output Voltage 16V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 250mA
Operating Supply Current 35μA to 20mA
Control Features Dropout Detector, Enable, Low Battery Detection
Protection Operating Temperature 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070478-MAX667CSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX667CSA+T CAD Model

Description

The MAX667CSA+T is a highly efficient, low-dropout voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This voltage regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications, including portable devices, microprocessor and microcontroller power supplies, and battery-powered equipment.

Key Features

  • Output Voltage: The MAX667CSA+T offers a fixed output voltage of 5V, which is essential for consistent operation of digital circuits and other standard 5V logic components.
  • High Accuracy: It maintains a tight output voltage accuracy, ensuring minimal deviation from the specified voltage under various load conditions.
  • Low Dropout: The device boasts a low dropout voltage, allowing it to continue regulating the output voltage even when the input-to-output differential is minimal. This feature is particularly useful in battery-powered applications where maximizing the usable range of the battery voltage is critical.
  • High Efficiency: With its high efficiency, the MAX667CSA+T conserves power and extends battery life, which is crucial for portable and handheld devices.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, ensuring reliable performance and longevity.
  • Package Type: It is available in an 8-SOIC package, which is suitable for surface-mount technology, allowing for compact PCB design and efficient assembly processes.

Applications

The versatility of the MAX667CSA+T makes it suitable for a variety of applications, including:

  • Portable and handheld devices
  • Battery-powered equipment
  • Microprocessor and microcontroller systems
  • Consumer electronics
  • Telecommunications
  • Automotive applications

In conclusion, the MAX667CSA+T from Maxim Integrated is a robust and reliable voltage regulator that offers precision, efficiency, and versatility. Its comprehensive feature set ensures that it meets the stringent requirements of modern electronic devices, providing a dependable power management solution.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess