EN
  • EN
  • DE

L4938EDTR-E

Part No L4938EDTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 2
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 4.9V (5V)
Maximum Output Voltage 5.1V
Dropout Voltage-Max 0.4V @ 100mA, 0.6V @ 400mA
Output Current 100mA, 400mA
Operating Supply Current 20mA
Control Features Enable, Reset
Protection Features Over Temperature
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 1051226-L4938EDTR-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4938EDTR-E CAD Model

Description

The L4938EDTR-E from STMicroelectronics is a sophisticated dual voltage regulator designed to deliver high performance and reliability for automotive and industrial applications. This component is part of STMicroelectronics' esteemed line of power management integrated circuits, which are renowned for their efficiency and durability.

Key Features

  • Voltage Output: The device provides two voltage outputs, one fixed 5V output with a 0.5A current capability, and an adjustable output that can be set from 5V to 20V with an external resistor divider, capable of delivering up to 100mA.
  • Low Dropout Voltage: It features a low dropout voltage, enabling it to maintain a stable output even when the input voltage is close to the output voltage, which is crucial for battery-powered applications.
  • Thermal Protection: The L4938EDTR-E includes thermal shutdown and current limiting features, ensuring the device operates within safe temperature and current levels, thereby enhancing its longevity and reliability.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 125°C, it is suitable for harsh environments, making it ideal for automotive applications where temperature variations are common.
  • Low Quiescent Current: The regulator is designed to have low quiescent current, which reduces power consumption when the device is in standby mode, thereby extending battery life in portable applications.
  • Package: The L4938EDTR-E is available in a PowerSSO-12 package, which is designed to optimize board space and improve thermal performance.

Applications

The dual voltage regulator is well-suited for a variety of applications, including but not limited to:

  • Automotive control units
  • Power supplies for microcontrollers
  • Industrial control systems
  • Battery management systems
  • Portable electronic devices

With its robust design and versatile features, the L4938EDTR-E from STMicroelectronics is an excellent choice for designers looking for a reliable power management solution that can withstand the demands of both automotive and industrial environments.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess