EN
  • EN
  • DE

REG101NA-2.5/250G4

Part No REG101NA-2.5/250G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.13V @ 100mA
Output Current 100mA
Operating Supply Current 500μA to 650μA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1091880-REG101NA-2.5/250G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG101NA-2.5/250G4 CAD Model

Description

The REG101NA-2.5/250G4 is a high-performance, low-dropout voltage regulator from Texas Instruments, designed to deliver a fixed output of 2.5 volts with a maximum current of 250 mA. This regulator is part of the REG101 family, known for its small size, low noise, and high accuracy, making it an ideal choice for a wide range of applications, including battery-powered devices, portable electronics, and precision instrumentation.

Key Features

  • Low Dropout: The regulator features a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thereby maximizing battery life in portable applications.
  • High Accuracy: With a high level of output voltage accuracy, the REG101NA-2.5/250G4 provides reliable and consistent performance, which is crucial for sensitive electronic devices.
  • Low Noise: This voltage regulator is designed with low-noise output, which makes it suitable for noise-sensitive circuits such as RF applications and audio devices.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, ensuring long-term reliability and safety.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, making it versatile for various environmental conditions.

Applications

The REG101NA-2.5/250G4 is well-suited for a variety of applications that require a stable and precise voltage source. Its low noise and high accuracy make it particularly useful in:

  • Portable, battery-operated devices
  • Wireless communication systems
  • Medical equipment
  • Audio and video equipment
  • Analog and digital sensor systems
  • Precision instrumentation

Product Specifications

Parameter Value
Output Voltage 2.5V
Maximum Output Current 250mA
Dropout Voltage Low
Noise Level Low
Operating Temperature Range Wide

With its robust feature set, the REG101NA-2.5/250G4 from Texas Instruments is an optimal solution for designers looking to enhance the performance and reliability of their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1932 $50.2320
635+ $0.1586 $100.7110
980+ $0.1536 $150.5280
1,345+ $0.1487 $200.0015
1,740+ $0.1437 $250.0380
2,330+ $0.1288 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess