The OP400HPZ is a high-performance operational amplifier developed by Analog Devices Inc., an industry leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. Known for its precision and reliability, the OP400HPZ is designed to meet the rigorous demands of a wide range of electronic applications.
Key Features
- Low Offset Voltage: The OP400HPZ boasts a low offset voltage, which results in increased accuracy and stability in high-precision circuits.
- Low Noise: With its low noise characteristics, this operational amplifier is ideal for sensitive audio applications and instrumentation.
- High Input Impedance: The high input impedance minimizes loading on the input signal, preserving signal integrity and making it suitable for buffering and signal conditioning tasks.
- Wide Supply Voltage Range: It operates across a wide range of supply voltages, allowing for flexible integration into various circuit designs.
- Quad Configuration: The OP400HPZ contains four independent op-amps in a single package, providing compact and efficient solutions for designs requiring multiple amplifiers.
Applications
The versatility of the OP400HPZ makes it an excellent choice for a multitude of applications, including:
- Test and Measurement Equipment
- Precision Instrumentation
- Active Filters
- Data Acquisition Systems
- Audio Processing
- Medical Devices
Product Specifications
| Parameter |
Value |
| Package/Case |
DIP-14 |
| Number of Channels |
4 |
| Supply Voltage (Min) |
±4.5 V |
| Supply Voltage (Max) |
±18 V |
| Operating Temperature |
-40°C to +85°C |
For more detailed specifications and application notes, customers are encouraged to review the OP400HPZ datasheet available on the Analog Devices Inc. website or contact their technical support for assistance.