EN
  • EN
  • DE

AD713SQ

Part No AD713SQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Quad Precision, Low Cost, High Speed, BiFET Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136937-AD713SQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD713SQ CAD Model

Description

AD713SQ Product Image

The AD713SQ is a high-performance operational amplifier from Analog Devices Inc., designed to offer a perfect blend of speed, precision, and low cost. This quad-channel BiFET op-amp is an ideal choice for a wide array of applications, including high-fidelity audio, active filters, and fast analog-to-digital converters. The AD713SQ is a member of the Analog Devices precision op-amp family, which is renowned for its high quality and reliability.

Key Features:

  • High Speed: The AD713SQ boasts a fast settling time, making it suitable for applications requiring quick and accurate response times.
  • Low Total Harmonic Distortion (THD): With its low THD, the AD713SQ ensures signal fidelity, particularly important in audio and instrumentation applications.
  • Low Noise: The op-amp features low noise performance, which is critical in sensitive electronics where signal integrity is paramount.
  • High Output Drive Capability: This op-amp can drive high-level signals without distortion, making it versatile for a range of demanding applications.
  • Quad Channel: The four independent channels provide flexibility in design, allowing for more complex circuit configurations.

Applications:

  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Data Acquisition Systems
  • Instrumentation
  • Analog-to-Digital Converters

The AD713SQ is packaged in a hermetically sealed CERDIP, ensuring robustness and reliability even in harsh environmental conditions. Its performance is characterized by a combination of high-speed transients, low input bias currents, and a wide bandwidth. The precision of the AD713SQ makes it an excellent choice for applications that require accurate signal processing over a broad dynamic range, while its cost-effectiveness makes it accessible for budget-conscious projects without compromising on quality.

With its impressive specifications and versatile application range, the AD713SQ from Analog Devices Inc. stands out as a superior choice for designers looking for a quad op-amp that delivers both performance and value.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess