EN
  • EN
  • DE

XCKU0402FFVA1156C

Part No XCKU0402FFVA1156C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1198117-XCKU0402FFVA1156C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCKU0402FFVA1156C CAD Model

Description

The XCKU0402FFVA1156C is a Kintex UltraScale FPGA (Field-Programmable Gate Array) manufactured by Xilinx Inc. It belongs to the Kintex UltraScale family, known for its high performance, power efficiency, and advanced features. This FPGA is designed for a wide range of applications requiring flexible and high-speed digital logic implementation.

Applications

  • Data Center Acceleration: Used in servers to accelerate compute-intensive tasks like video transcoding and database processing.
  • Wireless Communications: Employed in base stations and other wireless infrastructure equipment for signal processing and control.
  • Industrial Automation: Integrated into industrial control systems for real-time data processing and motor control.
  • Medical Imaging: Used in medical imaging equipment for image processing and analysis.
  • Aerospace and Defense: Utilized in aerospace and defense systems for radar, signal intelligence, and electronic warfare.

Features

  • UltraScale Architecture: Provides high performance and power efficiency.
  • Programmable Logic: Allows for flexible implementation of custom digital circuits.
  • High-Speed Transceivers: Supports high-bandwidth data communication.
  • On-Chip Memory: Includes embedded memory blocks for data storage.
  • Advanced Packaging: FFVA1156 package provides high pin density and thermal performance.

Benefits

  • Faster Time-to-Market: Enables rapid prototyping and development of custom hardware solutions.
  • Improved Performance: Accelerates compute-intensive tasks and enhances system performance.
  • Reduced Power Consumption: Minimizes power consumption for energy-efficient designs.
  • Increased Flexibility: Allows for easy adaptation to changing requirements.
  • Lower System Cost: Reduces overall system cost by integrating multiple functions into a single device.

Additional Details

The XCKU0402FFVA1156C's specifications include the number of logic cells, memory capacity, transceiver speeds, and power consumption. The UltraScale architecture features advanced routing and clocking resources to optimize performance. Xilinx provides comprehensive development tools and documentation to support designers in creating complex FPGA designs. Proper power supply design, thermal management, and signal integrity analysis are crucial for ensuring reliable operation.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
NEC
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess