EN
  • EN
  • DE

XC18V04VQG44BRT

Part No XC18V04VQG44BRT
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222889-XC18V04VQG44BRT
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC18V04VQG44BRT CAD Model

Description

The XC18V04VQG44BRT is a 4 Mbit in-system programmable configuration PROM (programmable read-only memory) manufactured by Xilinx Inc. It is designed to store configuration data for Xilinx FPGAs, enabling them to operate in a defined state upon power-up. It provides a reliable and non-volatile storage solution for FPGA configuration bitstreams.

Applications

  • FPGA Configuration: Used to store the configuration bitstream for Xilinx FPGAs, allowing the FPGA to be configured upon power-up.
  • Embedded Systems: Employed in various embedded systems to store configuration data and boot code.
  • Networking Equipment: Utilized in routers, switches, and other network devices for storing FPGA configuration files.
  • Industrial Control Systems: Found in programmable logic controllers (PLCs) and other industrial controllers for storing FPGA configuration data.
  • Telecommunications Equipment: Used in communication systems for storing FPGA configuration bitstreams.

Features

  • In-System Programmability (ISP): Allows the device to be programmed while installed in the system.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring that the FPGA can be configured automatically upon power-up.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered applications.
  • Compact Package: Available in a small package, making it easy to integrate into space-constrained designs.
  • High Reliability: Provides robust data storage with high endurance and data retention.

Benefits

  • Automatic FPGA Configuration: Enables automatic configuration of Xilinx FPGAs upon power-up, eliminating the need for external configuration devices.
  • Simplified System Design: Reduces the complexity of system design by integrating configuration storage and programming capabilities into a single device.
  • Improved Reliability: Provides a reliable and non-volatile storage solution for FPGA configuration data.
  • Reduced Time-to-Market: Allows for rapid prototyping and development of FPGA-based systems.
  • Cost-Effective Solution: Offers a cost-effective alternative to other configuration methods.

Additional Details

The XC18V04VQG44BRT is packaged in a VQG44 package. It operates at a supply voltage of 3.3V. The device supports various programming interfaces, including JTAG and SPI. It features a high-speed programming mode, allowing for fast configuration of the FPGA. The XC18V04 series is known for its reliability and ease of use, making it a popular choice for configuring Xilinx FPGAs. Detailed specifications can be found in the Xilinx Configuration PROM datasheet, which includes information on power consumption, timing characteristics, and programming procedures.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess