EN
  • EN
  • DE

AD8138ARM-EBZ

Part No AD8138ARM-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8138ARM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type Differential
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-MSOP Package
Win Source Part Number 767570-AD8138ARM-EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8138
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8138ARM-EBZ CAD Model

Description

The AD8138ARM-EBZ is a high-performance, low-distortion differential amplifier evaluation board designed by Analog Devices Inc. This board is specifically tailored for engineers and designers who require a reliable and precise differential signal processing solution for their applications. The AD8138ARM-EBZ is an ideal platform for testing and evaluating the AD8138 differential amplifier's capabilities in a practical environment.

Key Features

  • High-Speed Performance: The AD8138 differential amplifier is capable of delivering high-speed performance with a 3 dB bandwidth of 320 MHz, making it suitable for a wide range of high-frequency applications.
  • Low Harmonic Distortion: It offers low harmonic distortion, ensuring signal integrity and quality, which is crucial for applications such as ADC drivers, high-speed data acquisition systems, and communication infrastructure.
  • Flexible Power Supply: The evaluation board operates within a wide power supply range, accommodating various design requirements and simplifying integration into existing systems.
  • Easy-to-Use: The AD8138ARM-EBZ comes with user-friendly features that make it easy to set up and operate, even for those with limited experience in differential signal processing.

Applications

The AD8138ARM-EBZ is versatile and can be used in a multitude of applications, including:

  • High-performance video processing
  • IF/RF signal processing
  • Test and measurement equipment
  • Data acquisition systems
  • Communications and telecommunications equipment

Product Specifications

The evaluation board is equipped with the AD8138ARM, which is a major component characterized by:

  • Low distortion and high dynamic range
  • Differential output that significantly reduces common-mode noise
  • Single-ended to differential conversion capability
  • Excellent AC and DC performance

Support and Resources

Analog Devices Inc. provides comprehensive support and resources for the AD8138ARM-EBZ, including detailed documentation, reference designs, and technical support from their team of experts. This ensures that users can maximize the potential of the evaluation board and the AD8138 differential amplifier in their specific applications.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION / - pval(183) Evaluation Board
Lowest to $23.9021
Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP TRIPLE, 550MHZ, 1 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADA4851
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL AMP DUAL / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4891-1AR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4130 $51.8910
15+ $6.9348 $104.0220
23+ $6.6957 $154.0011
33+ $6.2174 $205.1742
42+ $5.9783 $251.0886
53+ $5.7391 $304.1723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess