EN
  • EN
  • DE

LTC5551IUF#PBF

Part No LTC5551IUF#PBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXR .3-3.5GHZ DWNCONV 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197175-LTC5551IUF#PBF
Manufacturer Analog Devices Inc.
Category RF and Wireless -RF Mixers
Package Tube
Product Status Active
RF Type Cellular, GSM
Frequency 300MHz ~ 3.5GHz
Current - Supply 204mA
Voltage - Supply 2.5V ~ 3.6V
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC5551IUF#PBF CAD Model

Description

The LTC5551IUF#PBF is a high-performance active double-balanced mixer from Analog Devices Inc., designed to offer excellent linearity and noise performance in a compact package. This mixer is a versatile component suitable for use in a wide range of RF and IF applications, including wireless infrastructure, RF transceivers, and test equipment.

Key Features

  • Frequency Range: The LTC5551IUF#PBF operates over a broad frequency range, with an RF and LO frequency from 300MHz to 6GHz and an IF frequency from 20MHz to 2GHz, which makes it suitable for various communication bands.
  • High Linearity: It delivers outstanding linearity with an Input IP3 of +24.9dBm at 900MHz, ensuring clear signal transmission and reception with minimal distortion.
  • Low Noise Figure: The mixer has a low noise figure of 9.7dB at 900MHz, which contributes to the high-quality signal performance and system sensitivity.
  • Conversion Gain: With a conversion gain of 1.2dB, it helps maintain signal strength through the mixing process.
  • Integrated LO Buffer: The device includes an integrated LO buffer, simplifying the design by reducing the need for external components.
  • Power Supply: It operates on a single 3.3V supply, making it easy to integrate into existing designs without the need for complex power supply management.
  • Compact QFN Package: Housed in a compact 4mm x 4mm QFN package, the LTC5551IUF#PBF is ideal for space-constrained applications.

Applications

The LTC5551IUF#PBF's high linearity and broad frequency range make it an excellent choice for a variety of applications, including:

  • Cellular base stations
  • Point to point backhaul radios
  • Software-defined radios (SDR)
  • RFID and satellite communications
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC5551IUF#PBF is no exception. The product is designed to meet the rigorous standards required by industrial and communication applications, ensuring long-term performance and stability.

Overall, the LTC5551IUF#PBF from Analog Devices Inc. is a robust and reliable choice for designers looking to enhance their RF and IF systems with a high-quality mixer that offers excellent performance across a wide range of operating conditions.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
Lowest to $22.1890
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8418 $85.6836
3+ $35.1523 $105.4569
5+ $34.0538 $170.2690
7+ $32.9553 $230.6871
8+ $31.8568 $254.8544
11+ $28.5612 $314.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,281 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess