The DG409AK/883 is a monolithic CMOS analog switch manufactured by Intersil Corporation. The '/883' designation indicates that it is processed to military standards, signifying enhanced reliability and performance over a wider temperature range. It is a 4-channel, differential, single-pole, double-throw (SPDT) switch.
Applications:
- Military and aerospace systems
- Data acquisition systems
- ATE (Automatic Test Equipment)
- Precision instrumentation
- Analog signal routing
Features
- Military temperature range (-55°C to +125°C)
- Low on-resistance
- Fast switching speed
- Low charge injection
- TTL/CMOS compatible logic inputs
Benefits
- High reliability in harsh environments
- Accurate signal switching with minimal signal loss
- High-speed operation for time-sensitive applications
- Minimal signal distortion
- Easy interface with digital control systems
The DG409AK/883 features break-before-make switching action, preventing momentary short circuits during switching. Its low on-resistance minimizes voltage drops and signal errors. The military-grade processing ensures consistent performance over a wide range of operating conditions. This analog switch is suitable for applications requiring high precision and reliability, such as in aerospace, defense, and demanding industrial environments. The device likely operates from dual power supplies (e.g., ±15V) and is controlled by digital logic inputs. Datasheets and application notes are crucial for understanding its precise electrical characteristics and optimal usage.