EN
  • EN
  • DE

ADC08832IWM/NOPB

Part No ADC08832IWM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SERIAL I/O 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Sampling Rate 250k
Number of Inputs 2
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 4.5 V ~ 6 V
Voltage - Supply, Digital 4.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.295", 7.50mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 767726-ADC08832IWM/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name ADC08832
Introduction Date December 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADC08832IWM/NOPB CAD Model

Description

Product Overview: ADC08832IWM/NOPB

The ADC08832IWM/NOPB is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) manufactured by Texas Instruments. This precision ADC is designed to provide a perfect blend of speed, accuracy, and ease of use, making it an ideal choice for a wide range of applications in industrial, automotive, and consumer electronics sectors.

Key Features

  • Resolution: 8-bit resolution provides a fine level of detail in analog signal conversion, ensuring that the digital representation closely matches the original signal.
  • Sampling Rate: The device offers a high-speed sampling rate that allows for the rapid acquisition of data, which is essential for real-time processing and control applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC08832IWM/NOPB is suitable for battery-powered and portable devices where power conservation is critical.
  • Interface: It features a simple serial interface for communication with microprocessors and microcontrollers, which simplifies the integration process and reduces the need for extensive wiring.
  • Single Supply Operation: The ADC can operate from a single supply, which reduces the complexity of the power supply design and can contribute to cost savings in system development.
  • No External Clock: The device includes an internal clock, eliminating the need for an external clock source and further simplifying the design.

Applications

The versatility of the ADC08832IWM/NOPB allows it to be used in various applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Portable instrumentation
  • Automotive systems
  • Consumer electronics
  • Temperature measurement and control

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC08832IWM/NOPB is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring consistent performance and longevity. The NOPB designation indicates that the product is lead-free, complying with international regulations on hazardous substances.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess