EN
  • EN
  • DE

LD6805K/18H,115

Part No LD6805K/18H,115
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.15A 4HUSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 35μA to 150μA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Transient Voltage
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package DFN1010C-4
Win Source Part Number 1052078-LD6805K/18H,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD6805K/18H,115 CAD Model

Description

The LD6805K/18H,115 is a high-quality, low-dropout voltage regulator designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This regulator is engineered to provide a stable and reliable power supply, making it an ideal choice for a wide range of applications where voltage regulation is critical.

Key Features

  • Output Voltage: The LD6805K/18H,115 offers a fixed output voltage of 1.8V, which is suitable for powering low-voltage digital circuits and microcontrollers.
  • Low Dropout: With its low dropout feature, this voltage regulator maintains regulation even when the supply voltage is very close to the output voltage, enhancing efficiency and reliability.
  • High Accuracy: The output voltage tolerance is tightly regulated, ensuring precise voltage delivery and stable operation.
  • Current Capacity: It can deliver up to 150mA of continuous output current, making it suitable for a range of low-power devices.
  • Thermal Protection: The built-in thermal protection safeguards the device from overheating, thereby enhancing its longevity and reliability.
  • Package Type: This component comes in a small SOT-353 package, which is ideal for space-constrained applications.

Applications

The LD6805K/18H,115 is versatile and can be used in various electronic devices, including:

  • Mobile phones and personal media players
  • Portable gaming devices
  • Wireless communication systems
  • Microcontroller power supply
  • Memory and peripheral drivers

Quality and Reliability

NXP Semiconductors is committed to providing products that meet the highest standards of quality and reliability. The LD6805K/18H,115 is built to ensure consistent performance and is subject to rigorous testing throughout its manufacturing process. Customers can trust this product to deliver stable and efficient power supply solutions in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess