EN
  • EN
  • DE

L78L06ABD13TR

Part No L78L06ABD13TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 6V 0.1A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 6V
Output Current 100mA
Operating Supply Current 5.5mA to 6mA
PSRR 46dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1051358-L78L06ABD13TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L78L06ABD13TR CAD Model

Description

STMicroelectronics L78L06ABD13TR Voltage Regulator

The L78L06ABD13TR is a high-quality, fixed-output voltage regulator from STMicroelectronics, designed to provide a stable 6V output from a wider input voltage range. This component is part of the L78L series, which are positive voltage regulators that offer a variety of fixed output voltages, making them suitable for a diverse array of applications.

This particular model, the L78L06ABD13TR, is packaged in a compact DPAK (TO-252) surface-mount package, which is ideal for space-constrained applications. The device is capable of delivering up to 100mA of output current, ensuring reliable performance for low power devices such as small household appliances, electronic toys, and personal electronics.

Key Features:

  • Output Voltage: Precisely regulated 6V output to power your circuits.
  • Output Current: Capable of supplying up to 100mA, which is sufficient for low power applications.
  • Thermal Overload Protection: In-built thermal shutdown feature prevents damage from overheating, enhancing the reliability and longevity of the regulator and your application.
  • Short Circuit Protection: The device includes short circuit protection that safeguards it and the load from faults and excessive current draw.
  • Wide Input Voltage Range: Can operate with input voltages higher than the output voltage, which allows for flexibility in various power supply designs.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Package: Provided in a DPAK (TO-252) package that is suitable for automated assembly processes and saves board space.

The L78L06ABD13TR voltage regulator is designed with a simple external circuitry requirement, typically needing only two external capacitors for stability, which simplifies the design and reduces component count. This makes it an excellent choice for designers looking for a straightforward, reliable solution for regulated power supply needs.

STMicroelectronics is known for its high-quality products and the L78L06ABD13TR is no exception. Whether you are designing a new device or replacing a component in an existing circuit, this voltage regulator offers a combination of performance, reliability, and ease of use that can help streamline your product's power management system.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess