EN
  • EN
  • DE

TL1963A-25KTTR

Part No TL1963A-25KTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1mA to 80mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1107639-TL1963A-25KTTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1963A-25KTTR CAD Model

Description

The TL1963A-25KTTR is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This LDO offers a fixed output voltage of 2.5V, making it an ideal choice for precision voltage regulation in a variety of applications. With its impressive specifications and reliable performance, the TL1963A-25KTTR is a top pick for engineers and designers looking for a stable power solution.

Key Features

  • Fixed Output Voltage: The device provides a stable 2.5V output, which is essential for sensitive electronics that require precise voltage levels for optimal performance.
  • High Output Current: Capable of delivering up to 1.5A of output current, this LDO can support a wide range of power-demanding applications.
  • Low Dropout Voltage: The TL1963A-25KTTR boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which helps to conserve battery life in portable devices.
  • Excellent Load and Line Regulation: The device maintains a consistent output voltage despite variations in input voltage and load, providing a reliable power supply.
  • Fast Transient Response: The LDO quickly responds to changes in load, making it suitable for applications with dynamic power requirements.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the connected components from damage due to excessive heat or current.

Applications

The TL1963A-25KTTR is versatile and can be used in a broad range of electronic devices, including:

  • Telecommunications equipment
  • Consumer electronics
  • Portable and battery-powered devices
  • Microprocessor/microcontroller power supplies
  • Post-regulation for switching power supplies

Product Specifications

Parameter Value
Output Voltage (V) 2.5
Output Current (A) 1.5
Dropout Voltage (Typ) 340 mV at 1.5A
Package/Case TO-263-5
Operating Temperature Range (°C) -40 to 125

With its robust feature set and Texas Instruments' reputation for quality, the TL1963A-25KTTR is a reliable choice for those in need of an LDO that delivers both performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7275 $51.8225
45+ $2.2380 $100.7100
70+ $2.1681 $151.7670
96+ $2.0981 $201.4176
124+ $2.0282 $251.4968
165+ $1.8184 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess