EN
  • EN
  • DE

LT3014HVEDD

Part No LT3014HVEDD
Manufacturer Linear Technology
Description 20mA, 3V to 80V Low Dropout Micropower Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206570-LT3014HVEDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3014HVEDD CAD Model

Description

Introducing the LT3014HVEDD: A High-Voltage, Micropower, Low Dropout Regulator

The LT3014HVEDD is a remarkable low dropout regulator (LDO) brought to you by Linear Technology, now part of Analog Devices, that is designed to meet the needs of applications requiring high input voltage capabilities and low power consumption. This robust LDO is perfect for automotive, industrial, and telecommunications infrastructure, where reliability and efficiency are paramount.

Key Features of the LT3014HVEDD

  • Wide Input Voltage Range: The device can handle a wide input voltage range from 4V to 80V, making it versatile for various applications, including those with fluctuating input supplies.
  • Low Dropout Voltage: With a dropout voltage of only 400mV at 20mA, this LDO ensures efficient operation even in scenarios where the input-to-output voltage differential is minimal.
  • Low Quiescent Current: The LT3014HVEDD boasts an ultra-low quiescent current of 30μA (typical) in operation, and merely 3μA in shutdown mode, which is ideal for battery-powered and always-on applications.
  • Adjustable Output: Users can adjust the output voltage from 1.22V to 60V, providing a high level of flexibility to meet the needs of a wide range of output requirements.
  • Thermal Protection: The device includes internal thermal limit protection, which safeguards the regulator and the application from overheating and potential thermal damage.
  • Stable with Low ESR Capacitors: The LT3014HVEDD remains stable with ceramic capacitors, which are advantageous due to their small size and reliability.

Applications

The LT3014HVEDD is suited for a variety of applications, particularly where high input voltage and low power consumption are crucial. Some of these applications include:

  • Automotive battery regulation
  • Power management for industrial systems
  • Telecommunications infrastructure
  • Portable and battery-powered equipment
  • High voltage power conversion

With the LT3014HVEDD, designers can count on a dependable and efficient power management solution that delivers the performance required for demanding high-voltage applications. Its small footprint and ability to operate with low ESR capacitors make it an excellent choice for space-constrained environments.

Linear Technology's commitment to high-quality and high-performance components is embodied in the LT3014HVEDD, ensuring that your applications run smoothly and reliably.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8808 $58.2120
37+ $3.1843 $117.8191
57+ $3.0850 $175.8450
78+ $2.9857 $232.8846
101+ $2.8863 $291.5163
134+ $2.5872 $346.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess