Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 80V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 60V
Dropout Voltage-Max 0.57V @ 20mA
Output Current 20mA
Operating Supply Current 20μA to 1mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1059110-LT3014IDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3014IDD#TRPBF CAD Model

Description

The LT3014IDD#TRPBF is a high-performance, low dropout linear regulator from Linear Technology, a company known for its high-quality power management solutions. This regulator offers a wide input voltage range and low quiescent current, making it suitable for battery-powered systems, automotive applications, and portable devices.

Key Features:

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 4V to 80V, the LT3014IDD#TRPBF provides versatility in handling various levels of supply voltages, making it ideal for a broad array of applications.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.
  • Adjustable Output: The output voltage is adjustable from 1.22V to 60V, providing flexibility to meet specific design requirements.
  • Low Quiescent Current: With a low quiescent current of only 30µA (operating) and 3µA in shutdown, the LT3014IDD#TRPBF is optimized for battery-powered and energy-sensitive applications.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, allowing for a compact and cost-effective design.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits.
  • Overcurrent and Reverse Battery Protection: The LT3014IDD#TRPBF includes overcurrent protection and is robust against reverse battery installation, enhancing system reliability.
  • Package: The device is available in a low-profile (0.75mm) 8-lead DFN package with a small footprint, suitable for space-constrained applications.

Applications:

The LT3014IDD#TRPBF is designed to meet the requirements of a wide range of applications, including automotive power supplies, industrial controls, portable electronic devices, and battery-operated equipment. Its high input voltage capability and low quiescent current make it particularly well-suited for 12V to 60V automotive systems, always-on systems, and "keep alive" power supplies.

Conclusion:

The LT3014IDD#TRPBF from Linear Technology is a versatile and energy-efficient solution for designers seeking a reliable linear regulator capable of withstanding harsh voltage environments while providing a stable and adjustable output. Its low dropout performance and protection features ensure long-term reliability and safety for the end application.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO ADJ 0.15A 14DMP
Need more? Email Us
ECAD model for NJM723M
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912FA-#ZZZB
NJR Corporation/NJRC
Lowest to $7.9259
ECAD model for NJM79M06DL1A-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L05EA-#ZZZB
NJR Corporation/NJRC
Lowest to $2.1940
ECAD model for NJM79L09UA-TE2
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912DL1A(TE2)
NJR Corporation/NJRC
Lowest to $22.1180
ECAD model for NJM78L02UA-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7809DLA-TE1
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM79L08UA-TE1-#ZZZB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
17+ $6.6866 $113.6722
26+ $6.4776 $168.4176
36+ $6.2688 $225.6768
47+ $6.0598 $284.8106
62+ $5.4329 $336.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,060 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention