Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 8
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 6.8mA, 6.8mA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 771352-CD4078BMT
Popularity Medium
Supply and Demand Status Balance
Family Name CD4078
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4078BMT CAD Model

Description

Product Overview: Texas Instruments CD4078BMT

The Texas Instruments CD4078BMT is a high-performance CMOS 8-Input NOR/OR Gate integrated circuit designed to offer a combination of flexibility and efficiency to your digital logic systems. This versatile gate is a crucial component for a wide range of applications, from simple logic control circuits to complex computing systems.

Constructed with Texas Instruments' advanced silicon-gate CMOS technology, the CD4078BMT ensures reliable performance with low power consumption, making it an ideal choice for battery-operated devices. It operates over a broad voltage range from 3V to 18V, providing the flexibility to be used in various circuit configurations and ensuring compatibility with both TTL and CMOS logic levels.

Key Features:

  • Logic Type: 8-Input NOR/OR Gate
  • Supply Voltage Range: 3V to 18V
  • High Noise Immunity: NIL = 30%, NIH = 30% of V<sub>DD at V<sub>DD = 5V
  • Low Power Consumption: 5 μW typical at 5V, 10 μA
  • High-Speed Operation: T<sub>PHL, T<sub>PLH = 60 ns (typ) at V<sub>DD = 10V
  • Output Drive Capability: 10 LSTTL Loads
  • Standardized Symmetrical Output Characteristics
  • 100% Tested for Quiescent Current at 20V
  • 5V, 10V, and 15V Parametric Ratings
  • Maximum Input Current of 1 μA at 18V: Full temperature range (-55°C to 125°C)

The CD4078BMT is encapsulated in a surface-mount package that is designed for easy integration into a wide array of printed circuit board (PCB) designs. This packaging ensures a compact footprint while offering robust performance. Its high noise immunity is perfect for environments with potential electrical interference.

Whether you are designing a simple timing circuit, a complex computer, or an industrial control system, the CD4078BMT from Texas Instruments provides the reliability and functionality necessary for your digital logic applications. Its combination of speed, power efficiency, and versatility makes it a go-to component for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ECAD model for DM74LS51N
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Need more? Email Us
ECAD model for 100301DC
ON Semiconductor
Triple 2-3-2-Input OR/NOR Gate | IC GATE OR/NOR 3INPUT 16-DIP
Lowest to $1.4904
ECAD model for MC10H105P
Renesas Electronics America
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Lowest to $1.3845
ECAD model for M5248P
National Semiconductor (TI)
AND-OR-INVERT GATE, TTL
Need more? Email Us
ECAD model for 54S51DM
ON Semiconductor
4-WIDE OR-AND / OR-AND GATE | IC GATE OR/AND 4WIDE 16-CDIP
Lowest to $3.2806
ECAD model for MC10H121L
Nexperia USA Inc.
IC CONFIG MULTI FUNC GATE 6TSOP
Lowest to $0.0995
ECAD model for 74LVC1G97GV,125
ON Semiconductor
3.3V / 5V ECL 4-Input OR/NOR | IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $2.3459
ECAD model for MC100EP01DG
Harris Corporation
CMOS 8-INPUT AND/NAND GATE
Need more? Email Us
ECAD model for CD4068BFX

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention