The LT3024EDE is a high-performance dual low dropout voltage linear regulator from Linear Technology, designed to deliver precision, low noise, and high power supply rejection ratio (PSRR) for sensitive applications. This regulator is ideal for powering noise-sensitive circuits, such as RF applications, precision analog-to-digital converters (ADCs), and digital-to-analog converters (DACs).
Key Features
- Low Noise Output: With an output noise as low as 20μVRMS over a 10Hz to 100kHz bandwidth, the LT3024EDE ensures clean and stable voltage for critical circuits.
- Dual Independent Outputs: It provides two independent output voltages, each capable of delivering up to 150mA of continuous output current, which can be set from 1.22V to 20V with external resistors.
- High PSRR: It features a high power supply rejection ratio of up to 75dB at 1kHz, reducing the sensitivity to supply variations and noise.
- Low Dropout Voltage: The low dropout voltage of only 300mV at full load minimizes power loss and improves efficiency, especially in battery-powered devices.
- Wide Operating Temperature Range: With an operating temperature range from -40°C to 125°C, the LT3024EDE is suitable for industrial and automotive applications.
- Adjustable and Fixed Voltage Options: Available in both adjustable versions with external resistors and fixed voltage options for simplified designs.
Applications
The LT3024EDE is versatile and can be used in a variety of applications, including:
- Battery-Powered Equipment
- Portable Medical Devices
- Telecommunications
- High-End Audio
- Data Acquisition Systems
Package Information
The LT3024EDE is available in a 12-lead (4mm × 3mm) plastic DFN package, which is RoHS compliant and designed for surface mount technology (SMT) assembly processes. This compact package ensures efficient use of board space while providing excellent thermal performance.
For detailed information, datasheets, and support, visit the official Linear Technology website or contact your local Linear Technology sales office.