Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206597-LT3024EFE
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT3024
Introduction Date February 06, 2004
ECCN EAR99
Country of Origin Malaysia ,Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian LT3024EFE CAD Model

Description

The LT3024EFE is a high-performance, dual-channel low dropout (LDO) regulator designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This regulator is specifically engineered for applications requiring low noise, high power supply rejection ratio (PSRR), and micropower operation.

Key Features

  • Low Noise Output: With an output noise as low as 20µV_RMS, the LT3024EFE is ideal for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Dual Independent LDOs: It features two LDOs with individual inputs, shutdown, and output pins, providing flexibility for isolated power supply designs.
  • Wide Input Voltage Range: The device operates with an input voltage range from 1.8V to 20V, accommodating a variety of power sources.
  • Low Dropout Voltage: The LT3024EFE offers a low dropout voltage of only 300mV at full load, ensuring efficient operation even when the input-to-output voltage differential is minimal.
  • High Output Current: Each LDO can supply up to 150mA of output current, making it suitable for a broad range of applications.
  • Adjustable Output: The output voltage is adjustable from 1.22V to 20V, providing design versatility.
  • Thermal Protection: The device includes internal thermal shutdown protection to safeguard against overheating.

Applications

The LT3024EFE is well-suited for a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Portable medical devices
  • Portable instruments
  • Wireless and telecommunications systems
  • Power supplies for sensitive analog circuits

Package and Reliability

Encased in a thermally enhanced TSSOP-16 package, the LT3024EFE is designed for compact and reliable integration into a wide range of electronic devices. Its robust design ensures a long operational lifespan even under challenging environmental conditions.

For designers seeking a low noise, high-performance LDO solution, the LT3024EFE from Linear Technology offers an optimal blend of features that enhance the performance and reliability of sensitive electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4199 $52.0995
12+ $8.5497 $102.5964
19+ $8.2825 $157.3675
25+ $8.0153 $200.3825
33+ $7.7481 $255.6873
44+ $6.9466 $305.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,168 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention