Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Configuration Positive
Output Type Programmable
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 0V
Maximum Output Voltage 15V
Maximum Dropout Voltage 0.45V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 20μA
Current - Supply (Maximum) 25mA
PSRR 117dB ~ 53dB (120Hz ~ 10MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Part Number Series LT3045
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802892-LT3045IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3045IDD#TRPBF CAD Model

Description

LT3045IDD#TRPBF Ultra-Low Noise, Ultra-High PSRR RF Linear Regulator

The LT3045 is a high-performance low dropout linear regulator (LDO) that stands out for its ultra-low noise and exceptionally high power supply rejection ratio (PSRR), making it a perfect choice for sensitive RF applications and post-regulation for switching power supplies. Manufactured by Linear Technology, the LT3045IDD#TRPBF is designed to enhance the performance of high-end audio, medical imaging, and instrumentation by providing a clean and stable power supply.

Key Features

  • Ultra-Low Noise Output: The LT3045 boasts an impressive low noise output of only 0.8µVRMS (10Hz to 100kHz), which is crucial for RF and audio applications where noise can significantly affect performance.
  • High PSRR: With an excellent PSRR of >79dB at 1MHz, the LT3045 is capable of suppressing a wide range of input supply noise, ensuring a steady output even in the presence of high-frequency disturbances.
  • Wide Input Voltage Range: The device operates with an input voltage range from 1.8V to 20V, providing versatility for different system designs and applications.
  • Adjustable Output Voltage: The output voltage can be set from 0V to 15V with a single resistor, offering flexibility for specific design requirements.
  • High Output Current: This LDO can deliver up to 500mA of continuous output current, sufficient for a broad range of applications.
  • Stable with Low ESR Ceramic Capacitors: The regulator remains stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other types of capacitors.
  • Thermal Protection: It includes internal thermal limit and current limit to protect the device under abnormal operating conditions.
  • Small Footprint: The LT3045 is available in a 12-lead DFN (4mm × 3mm) package, ideal for space-constrained applications.

Applications

  • RF and Microwave Equipment
  • High-End Audio Equipment
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Post-Regulation for Switching Supplies

The LT3045IDD#TRPBF from Linear Technology is a testament to the company's commitment to providing cutting-edge power management solutions. Its combination of ultra-low noise, high PSRR, and versatile operating parameters make it an excellent choice for powering sensitive electronic systems where power integrity is paramount.

You May Also Be Interested in

Texas Instruments
Linear Voltage Regulator 150mA Adjustable Output SOT-23-5
Lowest to $0.8932
ECAD model for TLV709A01DBV
Texas Instruments
LDO Voltage Regulator 400mA 3.3V Fixed Output SOT-23-5
Lowest to $0.2895
ECAD model for TPS73633DBV
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Texas Instruments
5.0V 100mA LDO Voltage Regulator SOT-223-4
Lowest to $0.4466
ECAD model for TLV76150DCY
Renesas Electronics America
IC REG LINEAR 1.5V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUBZ-T7A
Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output WSON-6
Lowest to $0.4466
ECAD model for TLV75101PDSQ
Texas Instruments
Linear Voltage Regulator 2.7V 150mA SC-70-5
Lowest to $0.8932
ECAD model for TPS71727DCK
Texas Instruments
3.3V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $0.3216
ECAD model for TPS70933DBV

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6336 $53.0688
17+ $6.2138 $105.6346
25+ $6.0039 $150.0975
36+ $5.5840 $201.0240
47+ $5.3741 $252.5827
59+ $5.1642 $304.6878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention